Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
1,460
in stock
|
Buy Now | |
TE Store
from US$2.86
|
2,976
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
1,800
in stock
|
Buy Now | |
TTI Europe
from US$1.04
|
1,800
in stock
|
Buy Now | |
Schukat Electronic
from US$1.26
|
920
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
889
in stock
|
Buy Now | |
Rapid Electronics
from US$1.82
|
889
in stock
|
Buy Now | |
Chip One Stop
from US$1.80
|
889
in stock
|
Buy Now | |
Distrelec
from US$1.29
|
889
in stock
|
Buy Now | |
element14
from US$1.41
|
19
in stock
|
Buy Now | |
Farnell
from US$1.34
|
19
in stock
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
RS Americas
from US$1.27
|
-
|
Buy Now | |
Boersig
from US$1.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
Number of Positions | 12 |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Design | Dual Beam |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
Connector Length | .681in, 17.3mm |
Connector Height | .21in, 5.3mm |
Row-to-Row Spacing | 1.5mm |
コネクタの高さ | 5.3mm |
Operating Voltage | 100VDC, 100VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | .05in, 1.27mm |
Mating Entry Location | Top |
Housing Color | Red |
Housing Material | PA 4.6 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention | Without |
Polarization | With |
Panel Mount Feature | Without |
Contact Retention Type Within Housing | Press-Fit |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Locking Latch | Without |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
For Use With | Male-In-Wire/Male-On-Board |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 900 |
Connector & Contact Terminates To | Printed Circuit Board |
Type of Connector | Female-on-Board |
Connector & Housing Type | Receptacle |
Connector Type | Connector Assembly |
Connector System | Board-to-Board |
製品タイプ | Connector |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C |
MICRO-MATCH SMD FTE Connector System: Board-to-Board Number of Positions: 12 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in PCB Mount Retention: Without Board-to-Board 12 1.27 mm .05" | Female-On-Board Connector & Top Entry | Part Number: 1-188275-2 | Internal Number: 1-188275-2 | TE Connectivity | TE Store |
12 Position 2 Row 1.27 mm Vertical SMT Board-to-Board Receptacle | Future Electronics |
Connector pcb vert 12way Rec Micro-Match | RS |
SMD Connector Female 12-Pole | Schukat Electronic |
Headers&wire Housings Fob 12P Top Entry Smt |Amp Te Connectivity 1-188275-2 | Newark Electronics |
TE Connectivity MICRO-MATCH SMD FTE Board Connector 12 C | Distrelec |
WTB CONN, RCPT, 12POS, 2ROW, 2.54MM | element14 |
Conn FFC Connector F 12 POS 2.54mm Solder ST SMD T/R | Avnet America |
Connector pcb vert 12way Rec Micro-Match | TE Connectivity 1-188275-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | Micro-MaTch Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-188275-2?
Additional datasheets, footprints and schematics for 1-188275-2 are listed on our Part Details page. You can also find images and similar parts to 1-188275-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-188275-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-188275-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-188275-2 fall under?
The 1-188275-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-188275-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-188275-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-188275-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-188275-2 have stock available?
Authorised distributors including TE Store, Future Electronics, TTI Europe, RS and Schukat Electronic have stock available or on a lead time for 1-188275-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-188275-2 often in real-time on the comparison pages.
What if I can't find stock of 1-188275-2?
You can fill out our help required form which you can use to request a quote for 1-188275-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.