Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1879501-1 |
Number of Resistors | 1 |
---|---|
Dimensions | 6.35 x 3.2 x .55mm |
Power Rating | 2W |
Resistance | 2.7Ω |
Tolerance | 5% |
Voltage Rating | 250V |
Resistance Range | Up to 1kΩΩ |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Element Type | Thick Film |
Product Type | Fixed Resistor |
Size Code | 2512 |
Resistor Type | Power Resistor |
Termination Type | Solder |
Number of Terminations | 2 |
Temperature Coefficient | ±200ppm/°C |
CRGH Series 2512 2.7 Ohm 2 W ▒5 % ▒200 ppm/░C Surface Mount Thick Film Resistor | Future Electronics |
SMD Chip Resistor, 2.7 Ohm, ± 5%, 2 W, 2512 [6332 Metric], Thick Film, High Power | Avnet America |
SMD Chip Resistor, 2.7 Ohm, � 5%, 2 W, 2512 [6332 Metric], Thick Film, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1879501-1?
Additional datasheets, footprints and schematics for 1-1879501-1 are listed on our Part Details page. You can also find images and similar parts to 1-1879501-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1879501-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1879501-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1879501-1 fall under?
The 1-1879501-1 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1-1879501-1 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1879501-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1879501-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1879501-1 have stock available?
Authorised distributors including Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1-1879501-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1879501-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1879501-1?
You can fill out our help required form which you can use to request a quote for 1-1879501-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.