Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1879461-9 |
Prices starting from US$0.0263
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.0263
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 2 x 1.25 x .55mm |
Tolerance | 1% |
Power Rating | .125W |
Resistance | 75Ω |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Resistor Type | Current Sensing Resistor |
Size Code | 0805 |
Product Type | Fixed Resistor |
Element Type | Thick Film |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±100ppm/°C |
SMD Current Sense Resistor, 750 Milliohm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film | Avnet America |
Where can I find additional details, specifications and documents for a 1-1879461-9?
Additional datasheets, footprints and schematics for 1-1879461-9 are listed on our Part Details page. You can also find images and similar parts to 1-1879461-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1879461-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1879461-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1879461-9 fall under?
The 1-1879461-9 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1-1879461-9 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1879461-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1879461-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1879461-9 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1879461-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1879461-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1879461-9?
You can fill out our help required form which you can use to request a quote for 1-1879461-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.