Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1879456-4 |
Number of Resistors | 1 |
---|---|
Dimensions | 560 x 60 x 119mm |
Voltage Rating | 2500 V |
Power Rating | 2000W |
Resistance | 12Ω |
Resistance Class | Up to 1kΩ |
Tolerance | 5% |
Mount Style | Bracket |
Packaging Method | Loose Piece - Box |
Element Type | Wirewound |
Resistor Type | Power Resistor |
Number of Terminations | 2 |
Termination Type | Solder Lug |
Temperature Coefficient | ±440ppm/°C |
Operating Temperature Range | -25 – 225°C |
Resistor, 12 Ohm, ± 5%, 2000 W, Wirewound, High Power, Solder Lug | Avnet America |
Resistor, 12 Ohm, � 5%, 2000 W, Wirewound, High Power, Solder Lug | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1879456-4?
Additional datasheets, footprints and schematics for 1-1879456-4 are listed on our Part Details page. You can also find images and similar parts to 1-1879456-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1879456-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1879456-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1879456-4 fall under?
The 1-1879456-4 is listed under Passive Components > Resistors > Chassis Panel Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1-1879456-4 when available in the Chassis Panel Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1879456-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1879456-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1879456-4 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1-1879456-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1879456-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1879456-4?
You can fill out our help required form which you can use to request a quote for 1-1879456-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.