Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1879023-9 |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 2.92 x 2.79 x 2.1mm |
DC Resistance | .7Ω |
Current Rating (Max) | 800mA |
Tolerance | 5% |
Inductance | .15µH |
Self Resonant Frequency | .85GHz |
Mount Style | Surface Mount |
Quality Factor | 45 |
Packaging Method | Taped & Reeled |
Shielded | No |
Size Code | 1008 |
Inductor Type | High Frequency |
Element Type | Wirewound |
Operating Temperature Range | -40 – 125°C |
Wirewound Inductor, 150 nH, 700 Milliohm, ± 5%, 850 MHz, 800 mA, 1008 [2520 Metric] | Avnet America |
3650 1008 0.15UH 5% 2K RL | TTI Europe |
Wirewound Inductor, 150 nH, 700 Milliohm, � 5%, 850 MHz, 800 mA, 1008 [2520 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1879023-9?
Additional datasheets, footprints and schematics for 1-1879023-9 are listed on our Part Details page. You can also find images and similar parts to 1-1879023-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1879023-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1879023-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1879023-9 fall under?
The 1-1879023-9 is listed under Passive Components > Inductors > High Frequency & RF Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1-1879023-9 when available in the High Frequency & RF Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1879023-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1879023-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1879023-9 have stock available?
Authorised distributors including Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 1-1879023-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1879023-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1879023-9?
You can fill out our help required form which you can use to request a quote for 1-1879023-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.