Status: | Unknown |
---|---|
Series: | Q-CEE S QCC Series |
RoHS: | Unknown |
Label Type | Self Laminating |
---|---|
Label Dimensions | 15.9mm x 44.5mm |
Label Material | Vinyl |
Label Colour | Orange on White |
Pack Quantity | 140 |
Product Range | Q-CEE S QCC Series |
Calibration Labels, Self-Lam, Vinyl, 44.5Mm W | Newark Electronics |
CALIBRATION LABELS, SELF-LAM, VINYL, 44. | Farnell |
QCCLIM | Avnet America |
Where can I find additional details, specifications and documents for a 1-1878826-3?
Additional datasheets, footprints and schematics for 1-1878826-3 are listed on our Part Details page. You can also find images and similar parts to 1-1878826-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1878826-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1878826-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1878826-3 fall under?
The 1-1878826-3 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to 1-1878826-3 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1878826-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1878826-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1878826-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1-1878826-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1878826-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1878826-3?
You can fill out our help required form which you can use to request a quote for 1-1878826-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.