1-1877285-1 PCB Connectors by TE Connectivity

11P EP SHRD HDR ASMY, WHITE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for Newark
Newark
from US$0.62
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.56
-
Buy Now
Logo for TE Store
TE Store
from US$0.68
-
Buy Now

Specifications

Number of Positions 11
PCB Mount Orientation Vertical
Number of Rows 1
Connector Contact Load Condition Fully Loaded
Contact Base Material Brass
PCB Contact Termination Area Plating Material Thickness .8µm, 31.49µin
Mating Post Length .306in, 7.78mm
Contact Mating Area Plating Material Thickness .8µm, 31.49µin
Contact Retention Within Housing Without
Contact Layout Inline
Contact Design Square
Contact Type Pin
Contact Current Rating (Max) 7.5A
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Tin
PCB Thickness (Recommended) .063in, 1.6mm
Connector Width 9.58mm, .377in
コネクタの高さ 12mm
Connector Height .472in, 12mm
Connector Length 46.81mm, 1.8429in
Operating Voltage 250VAC
Centerline (Pitch) 3.96mm, .156in
Housing Color Black
Housing Material PBT GF
UL Flammability Rating UL 94V-0
Mating Retention With
PCB Mount Alignment Type Boss
PCB Mount Alignment With
PCB Mount Retention Without
Strain Relief Without
Circuit Application Power
Packaging Quantity 150
Packaging Method Bag
実装方法 Bag
Connector System Wire-to-Board
PCB Connector Assembly Type PCB Mount Header
Header Type Shrouded
Sealable No
Glow Wire Rating Standard Part - Not Glow Wire
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 3.7mm, .146in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -13 – 221°F, -25 – 105°C

Compatible Parts


Alternative Descriptions

Ep Header Asy,shrouded,11 Position |Te Connectivity 1-1877285-1 | Newark Electronics
Conn Shrouded Header HDR 11 POS 3.96mm Solder ST Thru-Hole | Avnet America
11P EP SHRD HDR ASMY, WHITE PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 11 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 11 | PCB Header & Receptacle | Part Number: 1-1877285-1 | Internal Number: 1-1877285-1 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1877285-1?

Additional datasheets, footprints and schematics for 1-1877285-1 are listed on our Part Details page. You can also find images and similar parts to 1-1877285-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1877285-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1877285-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1877285-1 fall under?

The 1-1877285-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-1877285-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1877285-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1877285-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1877285-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1-1877285-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1877285-1 often in real-time on the comparison pages.

What if I can't find stock of 1-1877285-1?

You can fill out our help required form which you can use to request a quote for 1-1877285-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay