Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Positions | 16 |
Contact Current Rating (Max) | 4A |
Contact Type | Socket |
Connector Length | 1.54in, 39.2mm |
Connector Height | 20.6mm, .811in |
Row-to-Row Spacing | 3.3mm, .129in |
コネクタの高さ | 20.6mm |
Operating Voltage | 150VAC, 150VDC |
Centerline (Pitch) | 3.5mm, .137in |
Housing Color | Black |
Housing Material | Polyester GF |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
For Use With | Mates with Headers |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 36 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Spring Clamp |
Operating Temperature Range | -30 – 105°C, -30 – 221°F |
DYNAMIC 1900D REC ASSY CAGE 16P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): .137 in Housing Receptacle Wire-to-Board 16 | Dynamic 1900D Rec Assy Cage | Part Number: 1-1871940-8 | Internal Number: 1-1871940-8 | .137" | TE Connectivity | TE Store |
DYNAMIC 1900D REC ASSY CAGE 16P | Avnet America |
Where can I find additional details, specifications and documents for a 1-1871940-8?
Additional datasheets, footprints and schematics for 1-1871940-8 are listed on our Part Details page. You can also find images and similar parts to 1-1871940-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1871940-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1871940-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1871940-8 fall under?
The 1-1871940-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1871940-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1871940-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1871940-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1871940-8 have stock available?
Authorised distributors including Chip One Stop, TE Store and Avnet America have stock available or on a lead time for 1-1871940-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1871940-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1871940-8?
You can fill out our help required form which you can use to request a quote for 1-1871940-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.