Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.99
|
2,821
in stock
|
Buy Now | |
Newark Electronics
from US$6.22
|
2,821
in stock
|
Buy Now | |
Rapid Electronics
from US$4.01
|
2,821
in stock
|
Buy Now | |
Chip One Stop
from US$3.61
|
2,821
in stock
|
Buy Now | |
TE Store
from US$5.55
|
558
in stock
|
Buy Now | |
Avnet America
from US$3.35
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Number of Rows | 2 |
Contact Type | Socket |
Contact Current Rating (Max) | 4A |
Row-to-Row Spacing | 3.3mm, .129in |
Connector Height | 20.6mm, .811in |
コネクタの高さ | 20.6mm |
Connector Length | .99in, 25.2mm |
Operating Voltage | 150VAC, 150VDC |
Centerline (Pitch) | .137in, 3.5mm |
Housing Material | Polyester GF |
Housing Color | Black |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Circuit Application | Power & Signal |
For Use With | Mates with Headers |
Packaging Quantity | 60 |
Packaging Method | Tray |
実装方法 | Tray |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Spring Clamp |
Operating Temperature Range | -30 – 221°F, -30 – 105°C |
Headers & Wire Housings Rec Assy Cage 8P |Amp Te Connectivity 1-1871940-4 | Newark Electronics |
Headers&Wire Housings REC ASSY CAGE 8P | Rapid Electronics |
TE Connectivity DYNAMIC 1900D REC ASSY CAGE 8P Rectangul | Distrelec |
DYNAMIC 1900D REC ASSY CAGE 8P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .137 in Housing Receptacle Wire-to-Board 8 | Receptacle Housing: Spring Clamp & 3.5 Mm Pitch & 150V | Part Number: 1-1871940-4 | Internal Number: 1-1871940-4 | .137" | TE Connectivity | TE Store |
Conn Power RCP 8 POS 3.5mm ST Cable Mount 8 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1-1871940-4?
Additional datasheets, footprints and schematics for 1-1871940-4 are listed on our Part Details page. You can also find images and similar parts to 1-1871940-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1871940-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1871940-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1871940-4 fall under?
The 1-1871940-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1871940-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1871940-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1871940-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1871940-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-1871940-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1871940-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1871940-4?
You can fill out our help required form which you can use to request a quote for 1-1871940-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.