Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.36
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$4.36
|
-
|
Buy Now |
Connector Configuration | Rectangular |
---|---|
PCB Mount Orientation | Right Angle |
Keying | X |
Number of Positions | 16 |
Number of Rows | 2 |
Preloaded | Yes |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Transmits (Typical) | Signal (Data) |
Tail Plating Material | Tin |
Contact Current Rating (Max) | 1A |
端子のタイプ | Tab |
Contact Layout | Matrix |
Contact Plating Material | Gold |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Style | Right Angle |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
Tail Length | 3mm, .149in |
Length | 33.8mm, 1.33in |
Width | .582in |
幅 | 14.8mm |
Height | 11.8mm, .464in |
Operating Voltage | 150VAC, 150VDC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | .137in |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Rating | Certified |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
UL File Number | E28476 |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
Lock Type | Latch |
PCB Mount Retention Type | Retention Leg |
Connector Mounting Type | Board Mount |
Contact Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment | With |
Mating Retention Type | Latch |
Mating Retention | With |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 13 |
Packaging Method | Tube |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Series Number | 1000 |
Connector Type | Header |
Shielded | No |
Row-to-Row Spacing | .129in, 3.3mm |
Header Type | Shrouded |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
Product Type | Connector |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 1-1871935-8?
Additional datasheets, footprints and schematics for 1-1871935-8 are listed on our Part Details page. You can also find images and similar parts to 1-1871935-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1871935-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1871935-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1871935-8 fall under?
The 1-1871935-8 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1871935-8 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1871935-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1871935-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1871935-8 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1871935-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1871935-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1871935-8?
You can fill out our help required form which you can use to request a quote for 1-1871935-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.