Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.04
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.42
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$2.78
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$2.82
|
20
in stock
|
Buy Now | |
Avnet America
from US$2.84
|
-
|
Buy Now | |
Distrelec
from US$2.04
|
-
|
Buy Now | |
TE Store
from US$4.33
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Configuration | Rectangular |
---|---|
PCB Mount Orientation | Right Angle |
Keying | X |
Number of Positions | 8 |
Number of Rows | 2 |
Preloaded | Yes |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Style | Right Angle |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 1A |
端子のタイプ | Tab |
Contact Plating Material | Gold |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data) |
Shunts/Shorting Bars | Without |
Width | .582in |
Tail Length | .149in, 3mm |
Length | 19.8mm, .779in |
幅 | 14.8mm |
Height | 11.8mm, .464in |
PCB Thickness (Recommended) | .039 – .063in, 1 – 1.6mm |
Operating Voltage | 150VAC, 150VDC |
Housing Color | Black |
Centerline (Pitch) | 3.5mm, .137in |
Housing Material | Polyester GF |
UL Rating | Recognized |
UL File Number | E28476 |
VDE Tested | No |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
CSA Rating | Certified |
UL-Brandschutzklasse | UL 94V-0 |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Lock Type | Latch |
PCB Mount Retention Type | Retention Leg |
Mating Retention | With |
Contact Retention | Without |
Mating Retention Type | Latch |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Halogen Free | Yes |
Packaging Method | Tube |
Packaging Quantity | 23 |
Shielded | No |
Row-to-Row Spacing | .129in, 3.3mm |
Header Type | Shrouded |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
Product Type | Connector |
Connector System | Wire-to-Board |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Series Number | 1000 |
Insertion Force | Standard |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Dynamic 1900D Hdr Assy H-Type 8P |Amp Te Connectivity 1-1871935-4 | Newark Electronics |
AMP1-1871935-4 | Avnet America |
TE Connectivity DYNAMIC 1900D HDR ASSY H-TYPE 8P Headers | Distrelec |
Special Order: DYNAMIC 1900D HDR ASSY H-TYPE 8P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 8 | Dynamic 1900D Hdr Assy | Part Number: 1-1871935-4 | Internal Number: 1-1871935-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1871935-4?
Additional datasheets, footprints and schematics for 1-1871935-4 are listed on our Part Details page. You can also find images and similar parts to 1-1871935-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1871935-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1871935-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1871935-4 fall under?
The 1-1871935-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1871935-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1871935-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1871935-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1871935-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for 1-1871935-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1871935-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1871935-4?
You can fill out our help required form which you can use to request a quote for 1-1871935-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.