Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
3,244
in stock
|
Buy Now | |
TE Store
from US$1.57
|
35,170
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
3,254
in stock
|
Buy Now | |
element14
from US$0.79
|
3,244
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
3,050
in stock
|
Buy Now | |
Rapid Electronics
from US$1.34
|
1,821
in stock
|
Buy Now | |
Chip One Stop
from US$0.93
|
1,821
in stock
|
Buy Now | |
Distrelec
from US$1.17
|
1,821
in stock
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
Boersig
from US$0.94
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying | X |
---|---|
Number of Rows | 1 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Positions | 2 |
Contact Current Rating (Max) | 5A |
Contact Style | Straight |
Shunts/Shorting Bars | Without |
Contact Transmits (Typical) | Signal (Data) |
Tail Plating Material | Tin |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Plating Material | Gold |
端子のタイプ | Tab |
Contact Layout | Inline |
Multiple Contact Types | Without |
PCB Thickness (Recommended) | .039 – .063in, 1 – 1.6mm |
幅 | 8mm |
Height | .49in, 12.45mm |
Length | .299in, 7.6mm |
Tail Length | .12in, 3.05mm |
Width | .314in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Polyester GF |
Housing Color | Black |
CSA Rating | Certified |
VDE Tested | No |
CSA File Number | LR7189 |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention Type | Retention Leg |
Contact Retention | Without |
Mating Retention | With |
Mating Retention Type | Latch |
Lock Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal |
Halogen Free | Yes |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 61 |
Connector System | Wire-to-Board |
Connector Type | Header |
Insertion Force | Standard |
Series Number | 1000 |
Connector & Contact Terminates To | Printed Circuit Board |
Strain Relief | Without |
Header Type | Shrouded |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Shielded | No |
Connector Style | Plug |
Product Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC 1200S HDR ASSY V 2P X BLACK GOLD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 2 | Header Assembly: Wire-To-Board & 5A & Gold Or Tin Plated | Part Number: 1-1871468-2 | Internal Number: 1-1871468-2 | TE Connectivity | TE Store |
Wtb Conn, Header, 2Pos, 1Row, 2.5Mm | Newark Electronics |
WTB CONN, HEADER, 2POS, 1ROW, 2.5MM | element14 |
Connector Header Through Hole 2 position 0.098 (2.50mm)" | Future Electronics |
Headers&Wire Housings 1200S HDR V 2P X AU | Rapid Electronics |
TE Connectivity - AMP DYNAMIC 1200S HDR ASSY V 2P X BLACK GOLD | Distrelec |
Conn Power HDR 2 POS 2.5mm Solder ST Thru-Hole 2 Terminal 1 Port Tube | Avnet America |
Dynamic 1000,2.5mm Pitch 2-Way Straight PCB Header, Solder Term,5A | TE Connectivity 1-1871468-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1871468-2?
Additional datasheets, footprints and schematics for 1-1871468-2 are listed on our Part Details page. You can also find images and similar parts to 1-1871468-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1871468-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1871468-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1871468-2 fall under?
The 1-1871468-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1871468-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1871468-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1871468-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1871468-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1-1871468-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1871468-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1871468-2?
You can fill out our help required form which you can use to request a quote for 1-1871468-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.