Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Base Material | Copper Alloy |
---|---|
Contact Current Rating (Max) | 65A |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Material | Silver |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Shape & Form | Round |
Underplate Material Thickness | 51.18µin, 1.3µm |
Contact Classification | Power |
Overall Length | 1.82in, 46.4mm |
Wire Size | 6.7 – 10.5mm², 8AWG |
Operating Voltage | 630VDC, 630VAC |
Contact Retention | Without |
High Current | Yes |
For Use With | Receptacle (Socket) Contact |
Packaging Quantity | 30 |
Packaging Method | Box & Tray, Tray |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Barrel Type | Open Barrel |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 1-1871131-2?
Additional datasheets, footprints and schematics for 1-1871131-2 are listed on our Part Details page. You can also find images and similar parts to 1-1871131-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1871131-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1871131-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1871131-2 fall under?
The 1-1871131-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-1871131-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1871131-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1871131-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1871131-2 have stock available?
There is no stock from authorised distributors for 1-1871131-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1871131-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1871131-2?
You can fill out our help required form which you can use to request a quote for 1-1871131-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.