1-1871131-1

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1871131-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1871131-1
Series Information for 1-1871131-1 - TE Connectivity
  • Status: Active
  • Product Code: L521
  • Global Product Line: 440
  • GPL Description: Industrial

Description

DYNAMIC D7 PIN CONTACT LONG AG PL #06

Specifications

Contact Type:
Pin
Contact Mating Area Plating Material:
Silver
端子の下地めっきの材料:
Nickel
Underplate Material Thickness:
1.3µm, 51.18µin
Contact Classification:
Power
Contact Mating Area Plating Thickness:
2.54µm, 100µin
Contact Termination Area Plating Thickness:
100µin, 2.54µm
Contact Underplating Material:
Nickel
Contact Shape & Form:
Round
Contact Base Material:
Copper Alloy
Contact Termination Area Plating Material:
Silver
Contact Current Rating (Max):
65A
Wire Size:
10.6 – 16.7mm², 6AWG
Overall Length:
1.82in, 46.4mm
Operating Voltage:
630VDC, 630VAC
Contact Retention:
Without
High Current:
Yes
For Use With:
Receptacle (Socket) Contact
Packaging Quantity:
30
Packaging Method:
Tray, Box & Tray
Connector & Contact Terminates To:
Wire & Cable
Glow Wire Rating:
Standard Part - Not Glow Wire
Barrel Type:
Open Barrel
Wire/Cable Type:
Stranded, Discrete Wire
Connector System:
Wire-to-Wire
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet Europe
Contact PIN Crimp ST Cable Mount Tray