Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.13
|
86
in stock
|
Buy Now | |
TE Store
from US$15.54
|
121
in stock
|
Buy Now | |
Newark Electronics
from US$14.20
|
86
in stock
|
Buy Now | |
Rapid Electronics
from US$8.86
|
86
in stock
|
Buy Now | |
Chip One Stop
from US$13.00
|
86
in stock
|
Buy Now | |
Future Electronics
from US$12.42
|
-
|
Buy Now | |
Avnet America
from US$12.20
|
-
|
Buy Now | |
RS Americas
from US$20.11
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Weight | 2.863g |
---|---|
Number of Positions | 164 |
PCB Mount Orientation | Vertical |
Ejector | Without |
Number of PCB Mount Retention Features | 2 |
PCB Contact Termination Area Plating Material Thickness | .5µm |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Thickness (Accepted) | 1.57mm, .062in |
Connector Length | 89mm, 3.504in |
Connector Width | 8.88mm, .35in |
Connector Height | .433in, 11mm |
コネクタの高さ | 11mm |
Operating Voltage | 50VAC |
Housing Color | Black |
Centerline (Pitch) | 1mm, .039in |
Housing Material | High Temperature Thermoplastic |
Bus Type | PCI Express |
PCI Generation | II |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 30 |
実装方法 | Tray, Box & Tray |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | .128in, 3.25mm |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
PCI EXPRESS CONN. EON TYPE, 16 Connector System: Board-to-Board Number of Positions: 164 PCI Generation: 2 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Board-to-Board 164 2 .039" | Pci & Pci Express (Pcie) Connector | Part Number: 1-1871058-4 | Internal Number: 1-1871058-4 | .039" | TE Connectivity | TE Store |
Pci Express/Pci Conn 164P Vert 1.0Mm Blk Pci Exp |Amp Te Connectivity 1-1871058-4 | Newark Electronics |
PCI Express/PCI Conn 164P VERT 1.0mm BLK PCI EXP | Rapid Electronics |
TE Connectivity PCI EXPRESS CONN. EON TYPE 16 PCI Express / PCI Connectors 164P VERT 1.0mm BLK PCI EXP | Distrelec |
Conn Card Edge 164 POS 1.25mm Press Fit ST Thru-Hole Box/Tray | Avnet America |
PCI EXPRESS CONN. EON TYPE, 16, PCI and PCI Express Connectors | TE Connectivity 1-1871058-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1871058-4?
Additional datasheets, footprints and schematics for 1-1871058-4 are listed on our Part Details page. You can also find images and similar parts to 1-1871058-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1871058-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1871058-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1871058-4 fall under?
The 1-1871058-4 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1871058-4 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1871058-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1871058-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1871058-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1871058-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1871058-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1871058-4?
You can fill out our help required form which you can use to request a quote for 1-1871058-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.