1-1871058-3

Connectors

> PCB Connectors

> Card Edge Connectors

> PCI & PCI Express Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1871058-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1871058-3
Details for TE Store
1-1871058-3
PCI EXPRESS CONN. EON TYPE, 98 Connector System:Board-to-Board
Buy Directly from TE Store (1526 in Stock)
$4.5100 per unit
Series Information for 1-1871058-3 - TE Connectivity
  • Status: Active
  • Product Code: W963
  • Global Product Line: 144
  • GPL Description: Data and Devices

Description

PCI EXPRESS CONN. EON TYPE, 98

Specifications

Product Weight:
2.863g
Number of Positions:
98
Number of PCB Mount Retention Features:
2
PCB Mount Orientation:
Vertical
Ejector:
Without
Contact Mating Area Plating Material Thickness:
30µin
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Copper Alloy
PCB Contact Termination Area Plating Material Finish:
Matte
PCB Contact Termination Area Plating Material Thickness:
.5µm
PCB Contact Termination Area Plating Material:
Tin
PCB Thickness (Accepted):
1.57mm, .062in
Connector Width:
8.88mm, .35in
Connector Height:
.433in, 11mm
Connector Length:
2.205in, 56mm
コネクタの高さ:
11mm
Operating Voltage:
50VAC
Centerline (Pitch):
1mm, .039in
Housing Material:
High Temperature Thermoplastic
Housing Color:
Black
PCI Generation:
II
Bus Type:
PCI Express
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
Packaging Method:
Tray, Box & Tray
Packaging Quantity:
40
実装方法:
Box & Tray, Tray
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Board-to-Board
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
Termination Post & Tail Length:
.128in, 3.25mm
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
Product Range:-; No. of Contacts:98Contacts; Pitch Spacing:1mm; Gender:Socket; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes
Avnet America
Conn Card Edge SKT 98 POS 1mm Press Fit ST Thru-Hole
Avnet Europe
Conn Card Edge SKT 98 POS 1mm Press Fit ST Thru-Hole
TE Store
PCI EXPRESS CONN. EON TYPE, 98 Connector System:Board-to-Board;Number of Positions:98;PCI Generation:II;Centerline (Pitch):1 mm;Centerline (Pitch):.039 in Board-to-Board 98 II 1 mm | Pci & Pci Express Connector | TE Connectivity
Future Electronics
PCI EXPRESS Edge Connector EON TYP 98 Position L=3.25

Similar Products