Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.56
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$3.56
|
-
|
Buy Now |
Product Weight | 2.863g |
---|---|
Ejector | Without |
Number of Positions | 64 |
Number of PCB Mount Retention Features | 2 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | .5µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material Finish | Matte |
Connector Length | 39mm, 1.535in |
PCB Thickness (Accepted) | 1.57mm, .062in |
Connector Width | 8.88mm, .35in |
Connector Height | .433in, 11mm |
コネクタの高さ | 11mm |
Operating Voltage | 50VAC |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .039in, 1mm |
Housing Color | Black |
Bus Type | PCI Express |
PCI Generation | II |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tray, Box & Tray |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 40 |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | .128in, 3.25mm |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
PCI EXPRESS CONN. EON TYPE, 64P, L | Avnet America |
Where can I find additional details, specifications and documents for a 1-1871058-2?
Additional datasheets, footprints and schematics for 1-1871058-2 are listed on our Part Details page. You can also find images and similar parts to 1-1871058-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1871058-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1871058-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1871058-2 fall under?
The 1-1871058-2 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1871058-2 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1871058-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1871058-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1871058-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1871058-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1871058-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1871058-2?
You can fill out our help required form which you can use to request a quote for 1-1871058-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.