Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.68
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.68
|
430
in stock
|
Buy Now | |
Newark Electronics
from US$8.49
|
430
in stock
|
Buy Now | |
Rapid Electronics
from US$7.40
|
430
in stock
|
Buy Now | |
Chip One Stop
from US$7.38
|
430
in stock
|
Buy Now | |
Avnet America
from US$6.16
|
-
|
Buy Now | |
TE Store
from US$10.58
|
-
|
Buy Now | |
Farnell
from US$12.40
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 40 |
Keying | X |
Contact Style | Straight |
Contact Plating Material | Pre-Tin |
Multiple Contact Types | Without |
端子のタイプ | Tab |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data) |
Contact Current Rating (Max) | 3A |
Shunts/Shorting Bars | Without |
PCB Thickness (Recommended) | .039 – .063in, 1 – 1.6mm |
幅 | 11.3mm |
Length | 1.67in, 42.6mm |
Height | .49in, 12.45mm |
Tail Length | 3.05mm, .12in |
Width | .444in |
Operating Voltage | 125VDC, 125VAC |
Housing Color | Black |
Centerline (Pitch) | 2mm, .079in |
Housing Material | Polyester GF |
CSA File Number | LR7189 |
VDE Tested | No |
Agency/Standard | UL, CSA |
UL-Brandschutzklasse | UL 94V-0 |
UL File Number | E28476 |
CSA Rating | Certified |
UL Rating | Recognized |
PCB Mount Retention Type | Retention Leg |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Contact Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Lock Type | Latch |
Mating Retention | Without |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Packaging Method | Box & Tray, Tube |
Packaging Quantity | 10 |
Sealable | No |
Row-to-Row Spacing | .1299in, 3.3mm |
Header Type | Shrouded |
Shielded | No |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Series Number | 1000 |
Insertion Force | Standard |
Connector Type | Header |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers&wire Housings Hdr Assy V 40P X Natural |Amp Te Connectivity 1-1871056-0 | Newark Electronics |
Headers&Wire Housings HDR ASSY V 40P X NATURAL | Rapid Electronics |
TE Connectivity DYNAMIC D1100D HDR ASSY V 40P X NATURAL | Distrelec |
AMP1-1871056-0 | Avnet America |
Special Order: DYNAMIC D1100D HDR ASSY V 40P X NATURAL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 40 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 40 | Header Assembly: Wire-To-Board & 3A & Gold Or Tin Plated | Part Number: 1-1871056-0 | Internal Number: 1-1871056-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1871056-0?
Additional datasheets, footprints and schematics for 1-1871056-0 are listed on our Part Details page. You can also find images and similar parts to 1-1871056-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1871056-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1871056-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1871056-0 fall under?
The 1-1871056-0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1871056-0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1871056-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1871056-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1871056-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1871056-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1871056-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1871056-0?
You can fill out our help required form which you can use to request a quote for 1-1871056-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.