Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
605
in stock
|
Buy Now | |
Heilind Electronics
from US$0.61
|
8,246
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.61
|
2,748
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$0.99
|
-
|
Buy Now | |
Distrelec
from US$0.64
|
-
|
Buy Now | |
TTI Europe
from US$0.52
|
-
|
Buy Now | |
TE Store
from US$0.64
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Row-to-Row Spacing | .25mm, 6.35in |
---|---|
Number of Rows | 3 |
Number of Positions | 12 |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Contact Retention | Without |
Panel Thickness | .03 – .09in, .76 – 2.29mm |
Height | 26.67mm |
Width | 25.9mm |
Length | 27.43mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | Natural |
Housing Material | PA 66 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
VDE Tested | Yes |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Patch & Tabs |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Appropriate Universal MATE-N-LOK Plug |
Packaging Quantity | 900 |
Packaging Method | Package |
Contact Type | Pin |
Housing Type | Receptacle |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
UMNL 12 WAY CAP HOUSING | Heilind Electronics |
Conn Housing RCP 12 POS 6.35mm ST Cable Mount Package | Avnet Abacus |
Pin & Socket Connectors Umnl 12 Way Cap Housing |Amp Te Connectivity 1-1863006-2 | Newark Electronics |
Connector, Umnl 12 Way Cap Housing | TE Connectivity 1-1863006-2 | RS Americas |
TE Connectivity - AMP PWR CONN UMNL 12 WAY CAP HOUSING | Distrelec |
UMNL 12 WAY CAP HSG GLOW WIRE | TTI Europe |
Special Order: UMNL 12 WAY CAP HOUSING Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 12 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Wire 12 | Rectangular Power Connector | Part Number: 1-1863006-2 | Internal Number: 1-1863006-2 | 6.35 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1863006-2?
Additional datasheets, footprints and schematics for 1-1863006-2 are listed on our Part Details page. You can also find images and similar parts to 1-1863006-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1863006-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1863006-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1863006-2 fall under?
The 1-1863006-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1863006-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1863006-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1863006-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1863006-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Avnet Abacus and Newark Electronics have stock available or on a lead time for 1-1863006-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1863006-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1863006-2?
You can fill out our help required form which you can use to request a quote for 1-1863006-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.