Prices starting from US$2.26
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$2.27 |
1,030
|
Buy Now | |
Chip One Stop | US$2.26 |
21,840
|
Buy Now | |
TE Store | US$5.39 |
3,021
|
Buy Now | |
Newark Electronics | US$3.36 |
1,030
|
Buy Now | |
element14 | US$2.87 |
1,030
|
Buy Now | |
RS Americas | US$2.70 |
9
|
Buy Now | |
Future Electronics | US$2.58 |
-
|
Buy Now | |
Avnet America | US$2.57 |
-
|
Buy Now | |
Avnet Asia | US$2.61 |
-
|
Buy Now | |
Boersig | US$3.07 |
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 12 |
Keying | X |
Contact Style | Right Angle |
Tail Plating Material | Tin |
Tail Plating Thickness | 78.74µin, 2µm |
Contact Current Rating (Max) | 5A |
Shunts/Shorting Bars | Without |
Contact Transmits (Typical) | Signal (Data) |
端子のタイプ | Tab |
Contact Plating Material | Gold |
Contact Layout | Matrix |
Multiple Contact Types | Without |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
Tail Length | .122in, 3.1mm |
Width | .368in |
幅 | 9.35mm |
Length | .692in, 15.02mm |
Height | 11.8mm, .464in |
Operating Voltage | 250VAC, 250VDC |
UL Voltage Rating | 250VAC, 250VDC |
Housing Color | Black |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Polyester GF |
UL Rating | Recognized |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
UL-Brandschutzklasse | UL 94V-0 |
VDE Tested | No |
UL File Number | E28476 |
CSA File Number | LR7189 |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Retention Leg |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Mating Retention | Without |
Contact Retention | Without |
Halogen Free | Yes |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 26 |
Row-to-Row Spacing | 3.3mm, .1299in |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Style | Plug |
Insertion Force | High |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Series Number | 1000 |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC 1200D HDR ASSY H 12PX BLACK GOLD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 12 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 12 | Header Assembly: Wire-To-Board & 5A & Gold Or Tin Plated | Part Number: 1-1827876-6 | Internal Number: 1-1827876-6 | TE Connectivity | TE Store |
Wire-To-Board Connector, Dynamic D-1200D Series, Through Hole, Header, 12, 2.5 Mm Rohs Compliant: Yes |Te Connectivity 1-1827876-6 | Newark Electronics |
CONNECTOR, HEADER, 12POS, 2ROW, 2.5MM | element14 |
Dymnamic 1000,Recept, Plug/Header,2.5mm Pitch,12 Pos,2-Row, X-Key, D-1200D | TE Connectivity 1-1827876-6 | RS Americas |
Conn Power HDR 12 POS 2.5mm Solder RA Thru-Hole 12 Terminal 1 Port Tube | Avnet America |
Where can I find additional details, specifications and documents for a 1-1827876-6?
Additional datasheets, footprints and schematics for 1-1827876-6 are listed on our Part Details page. You can also find images and similar parts to 1-1827876-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1827876-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1827876-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1827876-6 fall under?
The 1-1827876-6 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1827876-6 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1827876-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1827876-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1827876-6 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1827876-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1827876-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1827876-6?
You can fill out our help required form which you can use to request a quote for 1-1827876-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.