Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.51
|
No stock
|
Buy Now | |
TE Store
from US$12.02
|
2,382
in stock
|
Buy Now | |
Rapid Electronics
from US$16.01
|
378
in stock
|
Buy Now | |
Conrad
from US$15.16
|
350
in stock
|
Buy Now | |
Distrelec
from US$5.96
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$10.35
|
314
in stock
|
Buy Now | |
element14
from US$7.96
|
314
in stock
|
Buy Now | |
Farnell
from US$8.15
|
314
in stock
|
Buy Now | |
Chip One Stop
from US$15.10
|
28
in stock
|
Buy Now | |
Avnet America
from US$7.61
|
-
|
Buy Now | |
RS Americas
from US$4.12
|
-
|
Buy Now | |
Boersig
from US$9.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Preloaded | Yes |
Number of Positions | 30 |
PCB Mount Orientation | Vertical |
Keying | X |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Tail Plating Material | Tin |
端子のタイプ | Tab |
Shunts/Shorting Bars | Without |
Contact Transmits (Typical) | Signal (Data) |
Contact Current Rating (Max) | 3A |
Tail Plating Thickness | 78.74µin, 2µm |
Contact Style | Straight |
Contact Plating Material | Gold |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
Length | 1.28in, 15.02mm |
Width | .368in |
幅 | 9.35mm |
Tail Length | 3.05mm, .149in |
Height | 12.45mm, .49in |
UL Voltage Rating | 250VDC, 250VAC |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Black |
Housing Material | Polyester GF |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
UL-Brandschutzklasse | UL 94V-0 |
UL File Number | E28476 |
CSA File Number | LR7189 |
VDE Tested | No |
UL Rating | Recognized |
PCB Mount Retention Type | Retention Leg |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Mating Alignment | With |
PCB Mount Retention | With |
Contact Retention | Without |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Halogen Free | Yes |
Circuit Application | Power & Signal |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 14 |
Row-to-Row Spacing | 3.3mm, .1299in |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Series Number | 1000 |
Insertion Force | Standard |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC 1100D HDR ASSY V 30P X BLACK PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 30 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 30 | Header Assembly: Wire-To-Board & 3A & Gold Or Tin Plated | Part Number: 1-1827872-5 | Internal Number: 1-1827872-5 | TE Connectivity | TE Store |
Headers&Wire Housings HDR VT 30P KEY-X AU | Rapid Electronics |
Connector type: Plug | Conrad |
TE Connectivity - AMP DYNAMIC 1100D HDR ASSY V 30P X BLACK | Distrelec |
Wtb Conn, Header, 30Pos, 2Row, 2Mm | Newark Electronics |
WTB CONN, HEADER, 30POS, 2ROW, 2MM | element14 |
Header vert 30 way TAB 2mm Black D-1 | RS |
Conn Power HDR 30 POS 2mm Solder ST Thru-Hole 30 Terminal 1 Port Tube | Avnet America |
Dynamic 1000,2mm Pitch 30-Way Straight PCB Header, Solder Term,3A | TE Connectivity 1-1827872-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1827872-5?
Additional datasheets, footprints and schematics for 1-1827872-5 are listed on our Part Details page. You can also find images and similar parts to 1-1827872-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1827872-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1827872-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1827872-5 fall under?
The 1-1827872-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1827872-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1827872-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1827872-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1827872-5 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Conrad, Distrelec and Newark Electronics have stock available or on a lead time for 1-1827872-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1827872-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1827872-5?
You can fill out our help required form which you can use to request a quote for 1-1827872-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.