Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.52
|
No stock
|
Buy Now | |
Rapid Electronics
from US$8.25
|
18,619
in stock
|
Buy Now | |
Newark Electronics
from US$4.94
|
16,219
in stock
|
Buy Now | |
Chip One Stop
from US$3.71
|
16,219
in stock
|
Buy Now | |
Distrelec
from US$4.41
|
2,400
in stock
|
Buy Now | |
TE Store
from US$10.82
|
708
in stock
|
Buy Now | |
CoreStaff
from US$1.78
|
550
in stock
|
Buy Now | |
element14
from US$7.17
|
412
in stock
|
Buy Now | |
Farnell
from US$7.38
|
412
in stock
|
Buy Now | |
Avnet America
from US$6.85
|
-
|
Buy Now | |
Boersig
from US$8.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 26 |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Keying | X |
Contact Style | Straight |
Tail Plating Thickness | 2µm, 78.74µin |
Multiple Contact Types | Without |
端子のタイプ | Tab |
Contact Plating Material | Gold |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data) |
Contact Current Rating (Max) | 3A |
Shunts/Shorting Bars | Without |
幅 | 9.35mm |
Height | 12.45mm, .49in |
Length | 1.12in, 15.02mm |
Tail Length | 3.05mm, .149in |
Width | .368in |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
UL Voltage Rating | 250VDC, 250VAC |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Black |
Housing Material | Polyester GF |
UL-Brandschutzklasse | UL 94V-0 |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
VDE Tested | No |
CSA Rating | Certified |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Retention Leg |
PCB Mount Retention | With |
Contact Retention | Without |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Mating Retention | Without |
Assembly Integration Feature | Without |
Halogen Free | Yes |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Quantity | 16 |
Packaging Method | Box & Tube, Tube |
Row-to-Row Spacing | 3.3mm, .1299in |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Series Number | 1000 |
Insertion Force | Standard |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Dynamic 1100D Hdr Assy V 26P Xblack Gold |Amp Te Connectivity 1-1827872-3 | Newark Electronics |
TE Connectivity - AMP DYNAMIC 1100D HDR ASSY V 26P XBLACK GOLD | Distrelec |
DYNAMIC 1100D HDR ASSY V 26P XBLACK GOLD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 26 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 26 | Header Assembly: Wire-To-Board & 3A & Gold Or Tin Plated | Part Number: 1-1827872-3 | Internal Number: 1-1827872-3 | TE Connectivity | TE Store |
CONNECTOR, HEADER, 26POS, 2ROW, 2MM | element14 |
Header,vert 26w,Tab,2mm,X-key,1100D | RS |
Conn Wire to Board HDR 26 POS 2mm Solder ST Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 1-1827872-3?
Additional datasheets, footprints and schematics for 1-1827872-3 are listed on our Part Details page. You can also find images and similar parts to 1-1827872-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1827872-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1827872-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1827872-3 fall under?
The 1-1827872-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1827872-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1827872-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1827872-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1827872-3 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-1827872-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1827872-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1827872-3?
You can fill out our help required form which you can use to request a quote for 1-1827872-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.