Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.30
|
No stock
|
Buy Now | |
TE Store
from US$6.70
|
3,387
in stock
|
Buy Now | |
Chip One Stop
from US$1.68
|
719
in stock
|
Buy Now | |
Newark Electronics
from US$3.41
|
-
|
Buy Now | |
Avnet America
from US$3.20
|
-
|
Buy Now | |
RS Americas
from US$2.98
|
-
|
Buy Now | |
element14
from US$6.37
|
-
|
Buy Now | |
Boersig
from US$7.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
Keying | X |
Number of Positions | 22 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Tail Plating Material | Tin |
端子のタイプ | Tab |
Shunts/Shorting Bars | Without |
Contact Transmits (Typical) | Signal (Data) |
Contact Current Rating (Max) | 3A |
Tail Plating Thickness | 78.74µin, 2µm |
Contact Style | Straight |
Contact Plating Material | Gold |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
Width | .368in |
幅 | 9.35mm |
Tail Length | 3.05mm, .149in |
Length | .968in, 15.02mm |
Height | 12.45mm, .49in |
UL Voltage Rating | 250VDC, 250VAC |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Black |
Housing Material | Polyester GF |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
VDE Tested | No |
CSA Rating | Certified |
Mating Alignment Type | Keyed |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Contact Retention | Without |
Mating Retention | Without |
Mating Alignment | With |
PCB Mount Retention | With |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal |
Halogen Free | Yes |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 19 |
Row-to-Row Spacing | 3.3mm, .1299in |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Series Number | 1000 |
Insertion Force | Standard |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC 1100D HDR ASSY V 22P BLACK GOLD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 22 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 22 | Header Assembly: Wire-To-Board & 3A & Gold Or Tin Plated | Part Number: 1-1827872-1 | Internal Number: 1-1827872-1 | TE Connectivity | TE Store |
Dynamic 1100D Hdr Assy V 22P Black Gold |Te Connectivity 1-1827872-1 | Newark Electronics |
Conn Power HDR 22 POS 2mm Solder ST Thru-Hole 22 Terminal 1 Port Tube | Avnet America |
Dynamic 1000,2mm Pitch 22-Way Straight PCB Header, Solder Term,3A | TE Connectivity 1-1827872-1 | RS Americas |
CONNECTOR, HEADER, 22POS, 2ROW, 2MM | element14 |
Where can I find additional details, specifications and documents for a 1-1827872-1?
Additional datasheets, footprints and schematics for 1-1827872-1 are listed on our Part Details page. You can also find images and similar parts to 1-1827872-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1827872-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1827872-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1827872-1 fall under?
The 1-1827872-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1827872-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1827872-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1827872-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1827872-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-1827872-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1827872-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1827872-1?
You can fill out our help required form which you can use to request a quote for 1-1827872-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.