1-1827863-2 Rectangular Connectors by TE Connectivity

DYNAMIC 1100D REC HSG 24P X BLACK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.72

Distributor Stock
Logo for Distrelec
Distrelec
from US$1.06
67,249
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.20
67,249
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.97
67,249
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.72
67,249
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.42
53,900
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.81
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Number of Positions 24
Preloaded No
Number of Cavities 24
Number of Rows 2
Multiple Contact Types Without
Contact Layout Matrix
Shunts/Shorting Bars Without
Contact Type Socket
Length 1.047in, 26.6mm
Height 11.3mm, .444in
Width 12.45mm, .49in
Operating Voltage 125VDC, 125VAC
Centerline (Pitch) .079in, 2mm
Housing Material Polyester GF
Housing Color Black
UL Rating Recognized
CSA Rating Certified
CSA Certified Yes
UL File Number E28476
CSA File Number LR7189
Agency/Standard CSA, UL
VDE Tested No
UL Flammability Rating UL 94V-0
Panel Mount No
Panel Mount Feature Without
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Signal
Halogen Free Yes
For Use With Plug Housing & Header
Packaging Method Bag
Packaging Quantity 100
Connector System Wire-to-Board, Wire-to-Wire, Wire-to-Panel
Row-to-Row Spacing .129in, 3.3mm
Connector Type Housing
Product Type Connector
Glow Wire Rating Standard Part - Not Glow Wire
Connector Style Receptacle
Series Number 1000
Sealable No
Connector & Contact Terminates To Wire & Cable
Operating Temperature Range -55 – 105°C, -67 – 221°F

Compatible Parts


Alternative Descriptions

Headers&wire Housings Rec Hsg 24P X Black |Amp Te Connectivity 1-1827863-2 | Newark Electronics
Headers&Wire Housings REC HSG 24P X BLACK | Rapid Electronics
TE Connectivity DYNAMIC 1100D REC HSG 24P X BLACK Rectan | Distrelec
RCPT HOUSING, 24POS, POLYESTER GF, BLK | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1827863-2?

Additional datasheets, footprints and schematics for 1-1827863-2 are listed on our Part Details page. You can also find images and similar parts to 1-1827863-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1827863-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1827863-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1827863-2 fall under?

The 1-1827863-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-1827863-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1827863-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1827863-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1827863-2 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1827863-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1827863-2 often in real-time on the comparison pages.

What if I can't find stock of 1-1827863-2?

You can fill out our help required form which you can use to request a quote for 1-1827863-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay