Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Guide Pin | Without |
---|---|
Number of Rows | 6 |
Preloaded | Yes |
Number of Positions | 24 |
Contact Current Rating (Max) | 10A |
Shunts/Shorting Bars | Without |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Layout | Matrix |
Tail Plating Material | Tin |
端子のタイプ | Tab |
Multiple Contact Types | Without |
Width | .368in |
幅 | 9.35mm |
Length | 15.02mm |
Tail Length | .149in |
Operating Voltage | 600VAC |
UL Voltage Rating | 250VDC, 250VAC |
Housing Material | Thermoplastic GF |
Centerline (Pitch) | .2in |
Housing Color | Black |
UL-Brandschutzklasse | UL 94V-0 |
VDE Tested | No |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Assembly Integration Feature | Without |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Packaging Quantity | 35 |
Connector System | Wire-to-Wire, Wire-to-Panel |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | 7.62mm, .299in |
Product Type | Connector |
Connector Style | Plug |
Series Number | 3000 |
Shielded | No |
Product Style | Assembly |
Strain Relief | Without |
Connector Type | Connector Assembly |
High Temperature Header | No |
Power Connector Plug 24 Position Surface Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-1827691-3?
Additional datasheets, footprints and schematics for 1-1827691-3 are listed on our Part Details page. You can also find images and similar parts to 1-1827691-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1827691-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1827691-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1827691-3 fall under?
The 1-1827691-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1827691-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1827691-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1827691-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1827691-3 have stock available?
Authorised distributors including Powell Electronics and Avnet America have stock available or on a lead time for 1-1827691-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1827691-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1827691-3?
You can fill out our help required form which you can use to request a quote for 1-1827691-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.