Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
-
|
Buy Now | |
Future Electronics
from US$1.94
|
-
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now | |
element14
from US$2.99
|
-
|
Buy Now | |
Avnet Asia
from US$1.62
|
-
|
Buy Now | |
TE Store
from US$3.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 3 |
Number of Positions | 6 |
Keying | X |
Contact Plating Material | Gold |
端子のタイプ | Tab |
Multiple Contact Types | Without |
Tail Plating Thickness | 78.74µin, 2µm |
Contact Style | Right Angle |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data) |
Shunts/Shorting Bars | Without |
Contact Current Rating (Max) | 5A |
Height | .594in, 15.1mm |
PCB Thickness (Recommended) | .039 – .063in, 1 – 1.6mm |
Length | .318in, 8.1mm |
幅 | 17.5mm |
Tail Length | .122in, 3.1mm |
Width | .688in |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Centerline (Pitch) | .137in, 3.5mm |
Housing Material | Polyester GF |
UL Rating | Recognized |
CSA Rating | Certified |
VDE Tested | No |
UL-Brandschutzklasse | UL 94V-0 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
CSA File Number | LR7189 |
PCB Mount Alignment | Without |
Contact Retention | Without |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Mating Retention | Without |
Lock Type | Latch |
Connector Mounting Type | Board Mount |
Halogen Free | Yes |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 55 |
Series Number | 1000 |
Sealable | No |
Row-to-Row Spacing | .1299in, 3.3mm |
Connector Type | Header |
Strain Relief | Without |
Connector System | Wire-to-Board |
Insertion Force | Standard |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Shielded | No |
Product Type | Connector |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Dynamic 1500T Hdr Assy H 6P Black Gold |Te Connectivity 1-1827583-2 | Newark Electronics |
6 Position Dual Row 250V Board Mount Right Angle Through Hole Header | Future Electronics |
Conn Power M 6 POS 3.5mm Solder RA Thru-Hole 6 Terminal 1 Port | Avnet America |
WTB CONNECTOR, HEADER, 6POS, 3ROW | element14 |
Special Order: DYNAMIC 1500T HDR ASSY H 6P BLACK GOLD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 3 PCB Mount Header Horizontal Wire-to-Board 6 | Header Assembly: Wire-To-Board & 5A & Gold Plated | Part Number: 1-1827583-2 | Internal Number: 1-1827583-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1827583-2?
Additional datasheets, footprints and schematics for 1-1827583-2 are listed on our Part Details page. You can also find images and similar parts to 1-1827583-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1827583-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1827583-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1827583-2 fall under?
The 1-1827583-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1827583-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1827583-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1827583-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1827583-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for 1-1827583-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1827583-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1827583-2?
You can fill out our help required form which you can use to request a quote for 1-1827583-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.