Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.42
|
No stock
|
Buy Now | |
TE Store
from US$0.70
|
27,898
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
3,630
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Rows | 1 |
Number of Cavities | 3 |
Number of Positions | 3 |
Contact Type | Socket |
Multiple Contact Types | Without |
Contact Layout | Inline |
Shunts/Shorting Bars | Without |
Width | .129in, 3.3mm |
Height | .444in, 11.3mm |
Length | .643in, 16.35mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 3.3mm, .129in |
Housing Material | Polyester GF |
Housing Color | Black |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
UL File Number | E28476 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Circuit Application | Signal |
Halogen Free | Yes |
For Use With | Plug Housing & Header |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector Style | Receptacle |
Series Number | 1000 |
Product Type | Connector |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC 1500T REC HSG 3P X BLACK Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .129 in Housing Receptacle Wire-to-Board 3 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-1827579-1 | Internal Number: 1-1827579-1 | .129" | TE Connectivity | TE Store |
Dynamic 1000,3.3mm Pitch 3-Way 1Row Female Straight PCB Housing | TE Connectivity 1-1827579-1 | RS Americas |
Dynamic 1500T Rec Hsg 3P X Black |Te Connectivity 1-1827579-1 | Newark Electronics |
3 Position Rectangular Housing Connector Receptacle Black 0.130 (3.30mm)" | Future Electronics |
Conn Housing RCP 3 POS 3.3mm Crimp ST Bag | Avnet America |
RCPT HOUSING, 3POS, GF POLYESTER, BLACK | element14 |
TE Connectivity - AMP Connector DYNAMIC 1500T REC HSG 3P X BLK | Distrelec |
Where can I find additional details, specifications and documents for a 1-1827579-1?
Additional datasheets, footprints and schematics for 1-1827579-1 are listed on our Part Details page. You can also find images and similar parts to 1-1827579-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1827579-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1827579-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1827579-1 fall under?
The 1-1827579-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1827579-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1827579-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1827579-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1827579-1 have stock available?
Authorised distributors including TE Store, RS Americas, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for 1-1827579-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1827579-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1827579-1?
You can fill out our help required form which you can use to request a quote for 1-1827579-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.