Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSM7JH |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.10
|
75,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
75,650
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
75,650
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
75,650
in stock
|
Buy Now | |
Farnell
from US$0.09
|
60,750
in stock
|
Buy Now | |
TE Store
from US$0.17
|
12,208
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.07
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Case Material | Polyamide |
---|---|
Case Color | Black |
Cover Material | Steel-Tin Plate |
Actuator Color | Black |
Actuator Material | PBT |
Bushing Style | Unthreaded |
Actuator Force | 160g, 5.648oz |
Actuator Profile | Extended |
Tactile Feel | With |
Support Bracket | Without |
Number of Actuators | 1 |
ESD Grounding Terminal | With |
Ganged | With |
Snap Action | Without |
Tactile | Yes |
Operating Function | NO |
Switch Contact Plating Material | Silver |
Contact Current Rating | 50mA |
Contact Base Material | Copper Alloy |
Switch Height | .374in, 9.5mm |
Actuator Length | 5.9mm, .232in |
Button Width | .13in, 3.3mm |
Low Profile | With |
Process Sealed | No |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Illuminated | With |
Dust Proof | No |
Product Type | Switch |
Leg Style | Kinked |
Actuator Style | Round |
Termination Type | Printed Circuit Board |
Temperature Rating | High°C |
Fsm7Jh=6Mm Tact Switch, Ht W/Esd |Amp Te Connectivity 1-1825955-4 | Newark Electronics |
FSM7JH=6MM TACT SWITCH HT W/ESD | Rapid Electronics |
TE Connectivity - AMP Tactile Switch SPST-NO 1.56N 6 x 7.25mm | Distrelec |
TACTILE SWITCHES | Farnell |
FSM7JH=6MM TACT SWITCH, HT W/ESD Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 1-1825955-4 | Internal Number: 1-1825955-4 | Alias Number: FSM7JH | TE Connectivity | TE Store |
Tactile Switch SPST-NO Top Actuated Through Hole | Future Electronics |
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC Thru-Hole Loose Piece | Avnet America |
FSM7JH=6MM TACT SWITCH, HT W/ESD | TE Connectivity 1-1825955-4 | RS Americas |
Tactile Switches SWITCH TACTILE | Sager |
Where can I find additional details, specifications and documents for a 1-1825955-4?
Additional datasheets, footprints and schematics for 1-1825955-4 are listed on our Part Details page. You can also find images and similar parts to 1-1825955-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825955-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825955-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825955-4 fall under?
The 1-1825955-4 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825955-4 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825955-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825955-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825955-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1825955-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825955-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1825955-4?
You can fill out our help required form which you can use to request a quote for 1-1825955-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.