1-1825910-8

Relays, Contactors & Switches

> Switches

> Tactile Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1825910-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1825910-8
Details for TE Store
1-1825910-8
FSM10JH=6MM TACT SWITCH, HIGH TEMP Actuator Style:Round
Buy Directly from TE Store (17129 in Stock)
$0.1100 per unit
Series Information for 1-1825910-8 - TE Connectivity
  • Status: Active
  • Aliases: FSM10JH
  • Product Code: EF32
  • Global Product Line: W81
  • GPL Description: Industrial

Description

FSM10JH=6MM TACT SWITCH, HIGH TEMP

Specifications

Actuator Profile:
Extended
Case Material:
Nylon
Bushing Style:
Unthreaded
Actuator Force:
160g, 5.648oz
Actuator Material:
Nylon
Case Color:
Black
Actuator Color:
Ivory
Cover Material:
PET Film
Snap Action:
Without
Tactile:
Yes
Operating Function:
NO
Support Bracket:
Without
ESD Grounding Terminal:
Without
Tactile Feel:
With
Ganged:
With
Configuration (Pole-Throw):
Single Pole - Single Throw
Number of Actuators:
1
Contact Current Rating:
50mA
Switch Contact Plating Material:
Silver
Contact Base Material:
Brass
Switch Height:
.287in
Actuator Length:
3.7mm, .146in
Button Width:
.13in, 3.3mm
Process Sealed:
No
Low Profile:
With
Mounting Type:
Through Hole
Mounting Angle:
Vertical
Comment:
(On) indicates momentary position.
Packaging Method:
Loose Piece
Dust Proof:
No
Product Type:
Switch
Illuminated:
With
Actuator Style:
Round
Leg Style:
Kinked
Termination Type:
Printed Circuit Board
Temperature Rating:
High°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
FSM10JH=6MM TACT SWITCH- HIGH TEMP
Newark Electronics
FSM10JH=6MM TACT SWITCH. HIGH TEMP
Avnet America
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 100000Cycle 1.57N Thru-Hole Loose Piece
Avnet Europe
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 100000Cycle 1.57N Thru-Hole Loose Piece
Distrelec
Print key [TE Connectivity] 1-1825910-8 Print key
TE Store
FSM10JH=6MM TACT SWITCH, HIGH TEMP Actuator Style:Round;Operating Function:NO;Contact Base Material:Brass;Switch Contact Plating Material:Silver;Dust Proof:No Round Brass Silver | Tactile Switch | Alias Number: FSM10JH | TE Connectivity
Future Electronics
SPST 6 mm Round Actuator Kinked Through Hole Tactile Switch