Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSM8JAH |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.09
|
27,761
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
27,852
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
848
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
91
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
91
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
TE Store
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.15
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | Red |
---|---|
Actuator Profile | Extended |
Actuator Force | 260g, 9.178oz |
Case Material | Nylon |
Bushing Style | Unthreaded |
Case Color | Black |
Actuator Material | PBT |
Cover Material | PET Film |
Operating Function | NO |
Support Bracket | Without |
Snap Action | Without |
ESD Grounding Terminal | Without |
Tactile Feel | With |
Ganged | With |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Tactile | Yes |
Number of Actuators | 1 |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Contact Base Material | Brass |
Actuator Length | .232in, 5.9mm |
Switch Height | .374in |
Process Sealed | No |
Low Profile | With |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Illuminated | With |
Product Type | Switch |
Actuator Style | Round |
Leg Style | Kinked |
Dust Proof | No |
Termination Type | Printed Circuit Board |
Temperature Rating | High°C |
Tactile Switches 6MM TACT SWITCH HIGH | Rapid Electronics |
TE Connectivity - AMP Tactile Switch SPST-NO 2.54N 6 x 6mm | Distrelec |
Microswitch TACT | Transfer Multisort Elektronik |
Tactile Switches 6Mm Tact Switch High |Amp Te Connectivity 1-1825910-5 | Newark Electronics |
FSM8JAH=6MM TACT SWITCH | Future Electronics |
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 100000Cycle 2.55N Thru-Hole Loose Piece | Avnet America |
Switch, Fsm8Jah=6Mm Tact Switch, High Temp | TE Connectivity 1-1825910-5 | RS Americas |
TACTILE SWITCH, SPST, 0.05A, 24VDC, THT | element14 |
Special Order: FSM8JAH=6MM TACT SWITCH, HIGH TEMP Actuator Style: Round Operating Function: NO Contact Base Material: Brass Switch Contact Plating Material: Silver Low Profile: With Round Brass Silver | Tactile Switch With Dome Switch | Part Number: 1-1825910-5 | Internal Number: 1-1825910-5 | Alias Number: FSM8JAH | TE Connectivity | TE Store |
Tactile Switches SWITCH TACTILE | Sager |
Where can I find additional details, specifications and documents for a 1-1825910-5?
Additional datasheets, footprints and schematics for 1-1825910-5 are listed on our Part Details page. You can also find images and similar parts to 1-1825910-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825910-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825910-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825910-5 fall under?
The 1-1825910-5 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825910-5 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825910-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825910-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825910-5 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Transfer Multisort Elektronik, Newark Electronics and Chip One Stop have stock available or on a lead time for 1-1825910-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825910-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1825910-5?
You can fill out our help required form which you can use to request a quote for 1-1825910-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.