Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSM8JH |
Prices starting from US$0.0468
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
12,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
138,681
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
110,950
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
30,000
in stock
|
Buy Now | |
TE Store
from US$0.15
|
19,020
in stock
|
Buy Now | |
TTI Europe
from US$0.0468
|
12,750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
2,122
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
750
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
750
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
690
in stock
|
Buy Now | |
Distrelec
from US$0.90
|
124
in stock
|
Buy Now | |
Avnet Abacus
-
|
162,000
in stock
|
Buy Now | |
Avnet America
-
|
31,881
in stock
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.09
|
-
|
Buy Now |
Actuator Profile | Extended |
---|---|
Case Material | Nylon |
Bushing Style | Unthreaded |
Actuator Force | 160g, 5.648oz |
Actuator Color | Black |
Case Color | Black |
Actuator Material | PBT |
Cover Material | PET Film |
Tactile | Yes |
Operating Function | NO |
Support Bracket | Without |
Snap Action | Without |
ESD Grounding Terminal | Without |
Tactile Feel | With |
Ganged | With |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Actuators | 1 |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Contact Base Material | Brass |
Switch Height | .374in |
Button Width | .13in, 3.3mm |
Actuator Length | 5.9mm, .232in |
Process Sealed | No |
Low Profile | With |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Dust Proof | No |
Illuminated | With |
Product Type | Switch |
Leg Style | Kinked |
Actuator Style | Round |
Termination Type | Printed Circuit Board |
Temperature Rating | High°C |
Tactile Switches 6MM ACTHIGH TEMP TACT SWITCH | Rapid Electronics |
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 100000 Cycles | Future Electronics |
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 100000Cycle 1.56N Thru-Hole | Avnet Asia |
FSM8JH=6MM TACT SWITCH, HIGH TEMP Actuator Style: Round Operating Function: NO Contact Base Material: Brass Switch Contact Plating Material: Silver Low Profile: With Round Brass Silver | Tactile Switch With Dome Switch | Part Number: 1-1825910-4 | Internal Number: 1-1825910-4 | Alias Number: FSM8JH | TE Connectivity | TE Store |
6x6mm tactile switch,9.5mm H 1.6N | RS |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
Microswitch TACT | Transfer Multisort Elektronik |
Tactile Switches 6Mm Acthigh Temp Tact Switch |Amp Te Connectivity 1-1825910-4 | Newark Electronics |
Switch, Fsm8Jh=6Mm Tact Switch, High Temp | TE Connectivity 1-1825910-4 | RS Americas |
TE Connectivity Tactile Switch, 1NO, 1.57N, 5.74 x 3.2mm, FSM | Distrelec |
Where can I find additional details, specifications and documents for a 1-1825910-4?
Additional datasheets, footprints and schematics for 1-1825910-4 are listed on our Part Details page. You can also find images and similar parts to 1-1825910-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825910-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825910-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825910-4 fall under?
The 1-1825910-4 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825910-4 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825910-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825910-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825910-4 have stock available?
Authorised distributors including Rapid Electronics, Future Electronics, Avnet Asia, TE Store and RS have stock available or on a lead time for 1-1825910-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825910-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1825910-4?
You can fill out our help required form which you can use to request a quote for 1-1825910-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.