Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSM8JLH |
Prices starting from US$0.07
Case Color | Black |
---|---|
Case Material | Nylon |
Actuator Profile | Extended |
Bushing Style | Unthreaded |
Actuator Color | Brown |
Actuator Force | 3.53oz, 100g |
Actuator Material | PBT |
Cover Material | PET Film |
Operating Function | NO |
Support Bracket | Without |
Snap Action | Without |
ESD Grounding Terminal | Without |
Tactile Feel | With |
Ganged | With |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Tactile | Yes |
Number of Actuators | 1 |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Contact Base Material | Brass |
Actuator Length | .232in, 5.9mm |
Button Width | 3.3mm, .13in |
Switch Height | .374in |
Process Sealed | No |
Low Profile | With |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Illuminated | With |
Product Type | Switch |
Dust Proof | No |
Leg Style | Kinked |
Actuator Style | Round |
Termination Type | Printed Circuit Board |
Temperature Rating | High°C |
Fsm8Jlh=6Mm Tact Switch, High Temp |Amp Te Connectivity 1-1825910-3 | Newark Electronics |
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 100000Cycle 0.98N Thru-Hole | Avnet America |
Switch, Fsm8Jlh=6Mm Tact Switch, High Temp | TE Connectivity 1-1825910-3 | RS Americas |
Special Order: FSM8JLH=6MM TACT SWITCH, HIGH TEMP Actuator Style: Round Operating Function: NO Contact Base Material: Brass Switch Contact Plating Material: Silver Low Profile: With Round Brass Silver | Tactile Switch With Dome Switch | Part Number: 1-1825910-3 | Internal Number: 1-1825910-3 | Alias Number: FSM8JLH | TE Connectivity | TE Store |
Tactile Switches FSM8JLH=6MM TACT SWITCH, HIGH TEMP | Sager |
Where can I find additional details, specifications and documents for a 1-1825910-3?
Additional datasheets, footprints and schematics for 1-1825910-3 are listed on our Part Details page. You can also find images and similar parts to 1-1825910-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825910-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825910-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825910-3 fall under?
The 1-1825910-3 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825910-3 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825910-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825910-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825910-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for 1-1825910-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825910-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1825910-3?
You can fill out our help required form which you can use to request a quote for 1-1825910-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.