Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSM6JAAH |
Case Material | Nylon |
---|---|
Bushing Style | Unthreaded |
Actuator Profile | Extended |
Actuator Force | 18.356oz, 520g |
Actuator Material | Nylon |
Actuator Color | Yellow |
Case Color | Black |
Cover Material | PET Film |
Tactile | Yes |
Snap Action | Without |
Operating Function | NO |
Support Bracket | Without |
ESD Grounding Terminal | Without |
Tactile Feel | With |
Ganged | With |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Actuators | 1 |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Contact Base Material | Brass |
Switch Height | .276in |
Actuator Length | 3.4mm, .134in |
Button Width | 3.3mm |
Process Sealed | No |
Low Profile | With |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Dust Proof | No |
Illuminated | With |
Product Type | Switch |
Leg Style | Kinked |
Actuator Style | Round |
Termination Type | Printed Circuit Board |
Temperature Rating | High°C |
Fsm6Jaah=6Mm Tact Switch, High Temp |Alcoswitch Te Connectivity 1-1825910-2 | Newark Electronics |
Switch, Fsm6Jaah=6Mm Tact Switch, High Temp | TE Connectivity 1-1825910-2 | RS Americas |
FSM6JAAH=6MM TACT SWITCH, HIGH | Avnet America |
Where can I find additional details, specifications and documents for a 1-1825910-2?
Additional datasheets, footprints and schematics for 1-1825910-2 are listed on our Part Details page. You can also find images and similar parts to 1-1825910-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825910-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825910-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825910-2 fall under?
The 1-1825910-2 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825910-2 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825910-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825910-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825910-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 1-1825910-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825910-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1825910-2?
You can fill out our help required form which you can use to request a quote for 1-1825910-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.