Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | AE203SD1AV2B04 |
Prices starting from US$3.95
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.94
|
126
in stock
|
Buy Now | |
Newark Electronics
from US$9.78
|
126
in stock
|
Buy Now | |
Rapid Electronics
from US$6.91
|
126
in stock
|
Buy Now | |
Chip One Stop
from US$7.21
|
126
in stock
|
Buy Now | |
Avnet America
from US$4.10
|
-
|
Buy Now | |
RS Americas
from US$7.34
|
-
|
Buy Now | |
Sager
from US$3.95
|
-
|
Buy Now | |
Farnell
from US$11.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Style | Unthreaded |
---|---|
Seal Type | Terminal Seal (Epoxy) |
Actuator Finish | Nickel |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | On Off On |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper |
Toggle Length | 12.7mm, .5in |
Dielectric Strength | 1000VAC |
Voltage Rating | 20 V |
Insulation Resistance | 1000MΩ |
Contact Resistance | 10mΩ |
Process Sealed | Yes |
UL Flammability Rating | UL 94V-0 |
UL Rating | Contact Only |
Mounting Type | Through Hole |
Comment | Process seal meets MIL-STD-202, Method 112 test cond. A & D at 85°C. |
Toggle Actuation | Vertical |
Toggle Style | Baton Long |
Sealed | Yes |
Product Type | Switch |
Switch Type | Toggle |
Termination Type | Vertical Right Angle |
Rocker Sw Dpdt On-Off-On Bat Vert R/A Toggle Swt Rohs Compliant: Yes |Amp Te Connectivity 1-1825143-7 | Newark Electronics |
Rocker SW DPDT ON-OFF-ON BAT VERT R/A TOGGLE SWT | Rapid Electronics |
TE Connectivity AE203SD1AV2B04 Toggle Switch DPDT On-off | Distrelec |
Switch Toggle ON OFF ON DPDT Long Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Bracket Bulk | Avnet America |
Switch, Ae203Sd1Av2B04 | TE Connectivity 1-1825143-7 | RS Americas |
Toggle Switches DPDT ON-OFF-ON BAT VERT R/A TOGGLE SWT | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1-1825143-7?
Additional datasheets, footprints and schematics for 1-1825143-7 are listed on our Part Details page. You can also find images and similar parts to 1-1825143-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825143-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825143-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825143-7 fall under?
The 1-1825143-7 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825143-7 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825143-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825143-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825143-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1825143-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825143-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1825143-7?
You can fill out our help required form which you can use to request a quote for 1-1825143-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.