1-1825142-2

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1825142-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1825142-2
Series Information for 1-1825142-2 - TE Connectivity
  • Status: Active
  • Aliases: AE101MD1V30Q04
  • Product Code: E378
  • Global Product Line: E31
  • GPL Description: Industrial

Description

AE101MD1V30Q04

Specifications

Actuator Finish:
Nickel
Seal Type:
Terminal Seal (Epoxy)
Bushing Style:
Unthreaded
Operating Function:
On On
Configuration (Pole-Throw):
Single Pole - Double Throw
Switch Contact Plating Material:
Silver
Contact Current Rating:
5A
Contact Base Material:
Copper
Toggle Length:
7.62mm, .3in
Contact Resistance:
10mΩ
Insulation Resistance:
1000MΩ
Voltage Rating:
125 VAC, 28 VDC
Dielectric Strength:
1000VAC
Process Sealed:
Yes
UL Flammability Rating:
UL 94V-0
UL Rating:
Contact Only
Mounting Type:
Through Hole
Comment:
Process seal meets MIL-STD-202, Method 112 test cond. A & D at 85°C.
Switch Type:
Toggle
Product Type:
Switch
Toggle Style:
Baton Short
Sealed:
Yes
Termination Type:
Vertical Support Bracket

Compatibility

  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
AE101MD1V30Q04
Avnet America
Switch Toggle ON None ON SPDT Short Baton Toggle PC Pins 5A 250VAC 28VDC PC Mount with Bracket Bulk
Avnet Europe
Switch Toggle ON None ON SPDT Short Baton Toggle PC Pins 5A 250VAC 28VDC PC Mount with Bracket Bulk