Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A205T1ZQ04 |
Prices starting from US$4.73
Seal Type | Terminal Seal (Epoxy) |
---|---|
Bushing Style | Unthreaded |
Actuator Finish | Nickel |
Bushing Thread Size | 15/32-32 UNS-2A |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | (On) Off (On) |
Contact Base Material | Copper |
Switch Contact Plating Material | Silver |
Contact Current Rating | 5A |
Toggle Length | 12.4mm, .49in |
Bushing Length | .28in |
Contact Resistance | 10mΩ |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Dielectric Strength | 1000VAC |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Solder |
Toggle Style | Large with Bushing |
Switch Type | Toggle |
Product Type | Switch |
Sealed | Yes |
Toggle Actuation | Vertical |
Termination Type | Wire Lugs |
Switch,toggle,2P,(on) off (on),pnl mt,5A | RS |
Toggle Switch, Dpdt, 120Vac, 5A, Pcb Rohs Compliant: Yes |Alcoswitch Te Connectivity 1-1825139-9 | Newark Electronics |
Switch Toggle (ON) OFF (ON) DPDT Large Toggle Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk | Avnet America |
Special Order: A205T1ZQ04 Configuration (Pole-Throw): Double Pole - Double Throw Bushing Thread Size: 15/32-32 UNS-2A Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Double Pole - Double Throw 15/32-32 UNS-2A Copper Silver | Toggle Switch | Part Number: 1-1825139-9 | Internal Number: 1-1825139-9 | Alias Number: A205T1ZQ04 | TE Connectivity | TE Store |
Toggle Switches A205T1ZQ04 | Sager |
Where can I find additional details, specifications and documents for a 1-1825139-9?
Additional datasheets, footprints and schematics for 1-1825139-9 are listed on our Part Details page. You can also find images and similar parts to 1-1825139-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825139-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825139-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825139-9 fall under?
The 1-1825139-9 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825139-9 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825139-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825139-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825139-9 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for 1-1825139-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825139-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1825139-9?
You can fill out our help required form which you can use to request a quote for 1-1825139-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.