Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A205SYCQ04 |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.42
|
173
in stock
|
Buy Now | |
TE Store
from US$7.12
|
362
in stock
|
Buy Now | |
Chip One Stop
from US$6.07
|
60
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.15
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$5.34
|
1
in stock
|
Buy Now | |
element14
from US$5.33
|
1
in stock
|
Buy Now | |
Farnell
from US$3.60
|
1
in stock
|
Buy Now | |
Avnet America
from US$2.88
|
-
|
Buy Now | |
TTI Europe
from US$2.46
|
-
|
Buy Now | |
Sager
from US$2.46
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Seal Type | Terminal Seal (Epoxy) |
---|---|
Actuator Finish | Nickel |
Bushing Style | Threaded |
Bushing Thread Size | 1/4-40 |
Operating Function | (On) Off (On) |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper |
Contact Current Rating | 5A |
Toggle Length | 10.4mm, .41in |
Bushing Length | .35in |
Contact Resistance | 10mΩ |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Dielectric Strength | 1000VAC |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Toggle Style | Baton Long |
Toggle Actuation | Vertical |
Sealed | Yes |
Product Type | Switch |
Switch Type | Toggle |
Termination Type | Printed Circuit |
A205SYCQ04 Configuration (Pole-Throw): Double Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Double Pole - Double Throw 1/4-40 Copper Silver | Toggle Switch | Part Number: 1-1825139-7 | Internal Number: 1-1825139-7 | Alias Number: A205SYCQ04 | TE Connectivity | TE Store |
Switch,toggle,2P,(on) off (on),PCB mt,5A | RS |
Switch: toggle | Transfer Multisort Elektronik |
Toggle Switch, Dpdt, 5A, 28Vdc, Tht Rohs Compliant: Yes |Alcoswitch Te Connectivity 1-1825139-7 | Newark Electronics |
TOGGLE SWITCH, DPDT, 5A, 28VDC, THT | element14 |
Switch Toggle (ON) OFF (ON) DPDT Long Baton Toggle PC Pins 5A 250VAC 28VDC PC Mount with Threads Bulk | Avnet America |
TOGGLE SW | TTI Europe |
Toggle Switches SWITCH TOGGLE | Sager |
Where can I find additional details, specifications and documents for a 1-1825139-7?
Additional datasheets, footprints and schematics for 1-1825139-7 are listed on our Part Details page. You can also find images and similar parts to 1-1825139-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825139-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825139-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825139-7 fall under?
The 1-1825139-7 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825139-7 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825139-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825139-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825139-7 have stock available?
Authorised distributors including TE Store, RS, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 1-1825139-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825139-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1825139-7?
You can fill out our help required form which you can use to request a quote for 1-1825139-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.