1-1825139-6

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1825139-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1825139-6
Series Information for 1-1825139-6 - TE Connectivity
  • Status: Active
  • Aliases: A205SYCB04
  • Product Code: E378
  • Global Product Line: E31
  • GPL Description: Industrial

Description

A205SYCB04

Specifications

Seal Type:
Terminal Seal (Epoxy)
Actuator Finish:
Nickel
Bushing Style:
Threaded
Bushing Thread Size:
1/4-40
Operating Function:
(On) Off (On)
Configuration (Pole-Throw):
Double Pole - Double Throw
Switch Contact Plating Material:
Gold
Contact Base Material:
Copper
Toggle Length:
.41in, 10.4mm
Bushing Length:
.35in
Contact Resistance:
10mΩ
Dielectric Strength:
1000VAC
Voltage Rating:
20 V
Insulation Resistance:
1000MΩ
Process Sealed:
No
UL Flammability Rating:
UL 94V-0
Mounting Type:
Through Hole
Toggle Style:
Baton Long
Product Type:
Switch
Toggle Actuation:
Vertical
Switch Type:
Toggle
Sealed:
Yes
Termination Type:
Printed Circuit

Compatibility

  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
A205SYCB04
RS Components
Switch,toggle,2P,(on) off (on),PCB mt,5A
Newark Electronics
A205SYCB04
Avnet America
Switch Toggle (ON) OFF (ON) DPDT Long Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Threads Bulk
Avnet Europe
Switch Toggle (ON) OFF (ON) DPDT Long Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Threads Bulk
Series Information for 1-1825139-6 - TE Connectivity

Description

A205SYCB04

Alternate Descriptions

Onlinecomponents.com
A205SYCB04
RS Components
Switch,toggle,2P,(on) off (on),PCB mt,5A
Newark Electronics
A205SYCB04
Avnet America
Switch Toggle (ON) OFF (ON) DPDT Long Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Threads Bulk
Avnet Europe
Switch Toggle (ON) OFF (ON) DPDT Long Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Threads Bulk