Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A203SYZQ04 |
Prices starting from US$2.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.69
|
14
in stock
|
Buy Now | |
Distrelec
from US$3.55
|
399
in stock
|
Buy Now | |
TE Store
from US$7.59
|
218
in stock
|
Buy Now | |
Newark Electronics
from US$5.32
|
14
in stock
|
Buy Now | |
element14
from US$5.52
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.68
|
13
in stock
|
Buy Now | |
Avnet America
from US$3.07
|
-
|
Buy Now | |
Boersig
from US$2.92
|
-
|
Buy Now | |
Sager
from US$2.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Thread Size | 1/4-40 |
---|---|
Actuator Finish | Nickel |
Bushing Style | Threaded |
Seal Type | Terminal Seal (Epoxy) |
Operating Function | On Off On |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Contact Current Rating | 5A |
Contact Base Material | Copper |
Switch Contact Plating Material | Silver |
Toggle Length | .41in, 10.4mm |
Bushing Length | .35in |
Dielectric Strength | 1000VAC |
Contact Resistance | 10mΩ |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Solder |
Toggle Style | Baton Long |
Sealed | Yes |
Switch Type | Toggle |
Toggle Actuation | Vertical |
Product Type | Switch |
Termination Type | Wire Lugs |
TE Connectivity - AMP Toggle Switch DPDT On-off-on | Distrelec |
A203SYZQ04 Configuration (Pole-Throw): Double Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Double Pole - Double Throw 1/4-40 Copper Silver | Toggle Switch | Part Number: 1-1825139-0 | Internal Number: 1-1825139-0 | Alias Number: A203SYZQ04 | TE Connectivity | TE Store |
Toggle Switch, Dpdt, 5A, 120Vac, Panel Rohs Compliant: Yes |Alcoswitch Te Connectivity 1-1825139-0 | Newark Electronics |
TOGGLE SWITCH, DPDT, 5A, 120VAC, PANEL | element14 |
Switch: toggle | Transfer Multisort Elektronik |
Switch Toggle ON OFF ON DPDT Long Baton Toggle Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk | Avnet America |
Toggle Switches DP ON-OFF-ON LNG BAT LUG TOGGLE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1-1825139-0?
Additional datasheets, footprints and schematics for 1-1825139-0 are listed on our Part Details page. You can also find images and similar parts to 1-1825139-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825139-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825139-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825139-0 fall under?
The 1-1825139-0 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825139-0 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825139-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825139-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825139-0 have stock available?
Authorised distributors including Distrelec, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1825139-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825139-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1825139-0?
You can fill out our help required form which you can use to request a quote for 1-1825139-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.