Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A201SD9AV2Q04 |
Prices starting from US$1.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.47
|
99
in stock
|
Buy Now | |
Chip One Stop
from US$4.05
|
250
in stock
|
Buy Now | |
element14
from US$4.44
|
205
in stock
|
Buy Now | |
Farnell
from US$4.34
|
205
in stock
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
TE Store
from US$5.42
|
-
|
Buy Now | |
Sager
from US$1.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Finish | Nickel |
---|---|
Seal Type | Terminal Seal (Epoxy) |
Bushing Style | Unthreaded |
Operating Function | On On |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper |
Contact Current Rating | 5A |
Bushing Length | .28in |
Toggle Length | .48in, 12.19mm |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Contact Resistance | 10mΩ |
Dielectric Strength | 1000VAC |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Product Type | Switch |
Switch Type | Toggle |
Toggle Style | Baton Long |
Toggle Actuation | Vertical |
Sealed | Yes |
Termination Type | Vertical Right Angle |
96X7407 | element14 |
Switch,toggle,2P,on on,PCB mount,5A | RS |
AMP1-1825138-8 | Avnet America |
Special Order: A201SD9AV2Q04 Configuration (Pole-Throw): Double Pole - Double Throw Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Toggle Style: Baton Long Double Pole - Double Throw Copper Silver | Toggle Switch | Part Number: 1-1825138-8 | Internal Number: 1-1825138-8 | Alias Number: A201SD9AV2Q04 | TE Connectivity | TE Store |
Toggle Switches A201SD9AV2Q04 | Sager |
Where can I find additional details, specifications and documents for a 1-1825138-8?
Additional datasheets, footprints and schematics for 1-1825138-8 are listed on our Part Details page. You can also find images and similar parts to 1-1825138-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825138-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825138-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825138-8 fall under?
The 1-1825138-8 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825138-8 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825138-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825138-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825138-8 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, RS and Avnet America have stock available or on a lead time for 1-1825138-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825138-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1825138-8?
You can fill out our help required form which you can use to request a quote for 1-1825138-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.