1-1825138-7

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1825138-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1825138-7
Series Information for 1-1825138-7 - TE Connectivity
  • Status: Active
  • Aliases: A201SD9AQ04
  • Product Code: E378
  • Global Product Line: E31
  • GPL Description: Industrial

Description

A201SD9AQ04

Specifications

Bushing Style:
Unthreaded
Seal Type:
Terminal Seal (Epoxy)
Actuator Finish:
Nickel
Configuration (Pole-Throw):
Double Pole - Double Throw
Operating Function:
On On
Contact Current Rating:
5A
Contact Base Material:
Copper
Switch Contact Plating Material:
Silver
Toggle Length:
12.19mm, .48in
Bushing Length:
.28in
Dielectric Strength:
1000VAC
Voltage Rating:
125 VAC, 28 VDC
Insulation Resistance:
1000MΩ
Contact Resistance:
10mΩ
Process Sealed:
No
UL Flammability Rating:
UL 94V-0
Mounting Type:
Through Hole
Toggle Style:
Baton Long
Toggle Actuation:
Horizontal
Switch Type:
Toggle
Product Type:
Switch
Sealed:
Yes
Termination Type:
Right Angle

Compatibility

  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

RS Components
Switch,toggle,2P,on on,PCB mount,5A
Avnet America
AMP1-1825138-7
Avnet Europe
AMP1-1825138-7
Series Information for 1-1825138-7 - TE Connectivity

Description

A201SD9AQ04

Alternate Descriptions

RS Components
Switch,toggle,2P,on on,PCB mount,5A
Avnet America
AMP1-1825138-7
Avnet Europe
AMP1-1825138-7