Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A201SCWZB04 |
Prices starting from US$2.57
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.46
|
312
in stock
|
Buy Now | |
Newark Electronics
from US$5.44
|
312
in stock
|
Buy Now | |
Rapid Electronics
from US$3.34
|
312
in stock
|
Buy Now | |
Chip One Stop
from US$4.28
|
312
in stock
|
Buy Now | |
Farnell
from US$6.13
|
260
in stock
|
Buy Now | |
Avnet America
from US$4.23
|
-
|
Buy Now | |
TE Store
from US$8.58
|
-
|
Buy Now | |
Sager
from US$2.57
|
-
|
Buy Now |
Seal Type | Environmental |
---|---|
Bushing Style | Threaded |
Actuator Finish | Nickel |
Bushing Thread Size | 1/4-40 |
Operating Function | On On |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper |
Toggle Length | 10.4mm, .41in |
Bushing Length | .37in |
Contact Resistance | 10mΩ |
Voltage Rating | 20 V |
Dielectric Strength | 1000VAC |
Insulation Resistance | 1000MΩ |
Process Sealed | Yes |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Solder |
Toggle Style | Baton Long |
Toggle Actuation | Vertical |
Switch Type | Toggle |
Product Type | Switch |
Sealed | Yes |
Termination Type | Wire Lugs |
Toggle Sw Dp On-On Long Bat Lug Toggle Switch |Amp Te Connectivity 1-1825138-6 | Newark Electronics |
Toggle SW DP ON-ON LONG BAT LUG TOGGLE SWITCH | Rapid Electronics |
TE Connectivity - AMP Toggle Switch DPDT On-on Latched 0.02A | Distrelec |
TOGGLE SWITCH, DPDT, 0.4VA, 20V, PANEL | Farnell |
Switch Toggle ON None ON DPDT Long Baton Toggle Wire Lug 20VAC 20VDC 0.4VA Panel Mount with Threads Bulk | Avnet America |
Special Order: A201SCWZB04 Configuration (Pole-Throw): Double Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Gold Process Sealed: Yes Double Pole - Double Throw 1/4-40 Copper Gold | Toggle Switch | Part Number: 1-1825138-6 | Internal Number: 1-1825138-6 | Alias Number: A201SCWZB04 | TE Connectivity | TE Store |
Toggle Switches DP ON-ON LONG BAT LUG TOGGLE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1-1825138-6?
Additional datasheets, footprints and schematics for 1-1825138-6 are listed on our Part Details page. You can also find images and similar parts to 1-1825138-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825138-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825138-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825138-6 fall under?
The 1-1825138-6 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825138-6 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825138-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825138-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825138-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1825138-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825138-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1825138-6?
You can fill out our help required form which you can use to request a quote for 1-1825138-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.