Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A103SYWB04 |
Actuator Finish | Nickel |
---|---|
Bushing Thread Size | 1/4-40 |
Bushing Style | Threaded |
Seal Type | Terminal Seal (Epoxy) |
Operating Function | On Off On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Contact Base Material | Copper |
Switch Contact Plating Material | Gold |
Toggle Length | .41in, 10.4mm |
Bushing Length | .35in |
Contact Resistance | 10mΩ |
Dielectric Strength | 1000VAC |
Voltage Rating | 20 V |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Toggle Style | Baton Long |
Sealed | Yes |
Switch Type | Toggle |
Product Type | Switch |
Toggle Actuation | Vertical |
Termination Type | Wire Wrap |
Switch Toggle ON OFF ON SPDT Long Baton Toggle Wire Wrap 20VAC 20VDC 0.4VA Panel Mount with Threads Bulk | Avnet America |
Toggle Switches A103SYWB04 | Sager |
Where can I find additional details, specifications and documents for a 1-1825137-7?
Additional datasheets, footprints and schematics for 1-1825137-7 are listed on our Part Details page. You can also find images and similar parts to 1-1825137-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825137-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825137-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825137-7 fall under?
The 1-1825137-7 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825137-7 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825137-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825137-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825137-7 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 1-1825137-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825137-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1825137-7?
You can fill out our help required form which you can use to request a quote for 1-1825137-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.