Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A103SYCB04 |
Prices starting from US$2.52
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.66
|
3
in stock
|
Buy Now | |
TE Store
from US$7.29
|
498
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.75
|
430
in stock
|
Buy Now | |
Rapid Electronics
from US$4.12
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$6.19
|
3
in stock
|
Buy Now | |
Future Electronics
from US$3.14
|
-
|
Buy Now | |
Avnet America
from US$2.95
|
-
|
Buy Now | |
Distrelec
from US$3.65
|
-
|
Buy Now | |
Sager
from US$2.52
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Style | Threaded |
---|---|
Actuator Finish | Nickel |
Bushing Thread Size | 1/4-40 |
Seal Type | Terminal Seal (Epoxy) |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | On Off On |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper |
Bushing Length | .35in |
Toggle Length | .41in, 10.4mm |
Contact Resistance | 10mΩ |
Dielectric Strength | 1000VAC |
Voltage Rating | 20 V |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Toggle Actuation | Vertical |
Switch Type | Toggle |
Sealed | Yes |
Toggle Style | Baton Long |
Product Type | Switch |
Termination Type | Printed Circuit |
A103SYCB04 Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Gold Process Sealed: No Single Pole - Double Throw 1/4-40 Copper Gold | Toggle Switch | Part Number: 1-1825137-5 | Internal Number: 1-1825137-5 | Alias Number: A103SYCB04 | TE Connectivity | TE Store |
Switch: toggle | Transfer Multisort Elektronik |
Toggle Sw Spdt On-Off-On Bat Pc Toggle Switch |Amp Te Connectivity 1-1825137-5 | Newark Electronics |
Toggle SW SPDT ON-OFF-ON BAT PC TOGGLE SWITCH | Rapid Electronics |
Switch Toggle ON OFF ON SPDT Long Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Threads Bulk | Avnet America |
TE Connectivity - AMP Toggle SPDT On-off-on Latched 0.02A | Distrelec |
Toggle Switches SPDT ON-OFF-ON BAT PC TOGGLE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1-1825137-5?
Additional datasheets, footprints and schematics for 1-1825137-5 are listed on our Part Details page. You can also find images and similar parts to 1-1825137-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825137-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825137-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825137-5 fall under?
The 1-1825137-5 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825137-5 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825137-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825137-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825137-5 have stock available?
Authorised distributors including TE Store, Transfer Multisort Elektronik, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-1825137-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825137-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1825137-5?
You can fill out our help required form which you can use to request a quote for 1-1825137-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.