1-1825137-4 Switches by TE Connectivity

A103SYAV2Q04

Status: Active
Series: -
RoHS: Unknown
Aliases: A103SYAV2Q04
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.52

Distributor Stock
Logo for RS
RS
from US$3.16
181
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.62
87
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.98
87
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.07
87
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.54
87
in stock
Buy Now
Logo for element14
element14
from US$3.02
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.06
2
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.83
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.95
-
Buy Now
Logo for Boersig
Boersig
from US$2.81
-
Buy Now
Logo for Sager
Sager
from US$2.52
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Actuator Finish Nickel
Seal Type Terminal Seal (Epoxy)
Bushing Thread Size 1/4-40
Bushing Style Threaded
Operating Function On Off On
Configuration (Pole-Throw) Single Pole - Double Throw
Contact Current Rating 5A
Contact Base Material Copper
Switch Contact Plating Material Silver
Toggle Length 10.4mm, .41in
Bushing Length .35in
Contact Resistance 10mΩ
Voltage Rating 125 VAC, 28 VDC
Insulation Resistance 1000MΩ
Dielectric Strength 1000VAC
Process Sealed No
UL Flammability Rating UL 94V-1
Mounting Type Through Hole
Switch Type Toggle
Product Type Switch
Sealed Yes
Toggle Actuation Vertical
Toggle Style Baton Long
Termination Type Vertical Right Angle

Alternative Descriptions

Switch,toggle,1P,on off on,PCB mount,5A | RS
Toggle Switches A103Syav2Q04 |Amp Te Connectivity 1-1825137-4 | Newark Electronics
Toggle Switches A103SYAV2Q04 | Rapid Electronics
TE Connectivity - AMP Toggle Switch SPDT On-off-on Latched 5A | Distrelec
TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL | Farnell
Toggle Switches. A103SYAV2Q04 | Future Electronics
Switch Toggle ON OFF ON SPDT Long Baton Toggle PC Pins 5A 250VAC 28VDC PC Mount with Bracket and Threads Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1825137-4?

Additional datasheets, footprints and schematics for 1-1825137-4 are listed on our Part Details page. You can also find images and similar parts to 1-1825137-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1825137-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825137-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1825137-4 fall under?

The 1-1825137-4 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.

Can I view similar or alternative parts?

You can view similar parts to 1-1825137-4 when available in the Toggle Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825137-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1825137-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1825137-4 have stock available?

Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1825137-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1825137-4 often in real-time on the comparison pages.

What if I can't find stock of 1-1825137-4?

You can fill out our help required form which you can use to request a quote for 1-1825137-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay