Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A103SDCB04 |
Prices starting from US$2.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.89
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.83
|
461
in stock
|
Buy Now | |
Rapid Electronics
from US$2.82
|
461
in stock
|
Buy Now | |
Chip One Stop
from US$2.68
|
461
in stock
|
Buy Now | |
Distrelec
from US$3.62
|
461
in stock
|
Buy Now | |
Farnell
from US$3.55
|
353
in stock
|
Buy Now | |
Avnet America
from US$2.51
|
-
|
Buy Now | |
element14
from US$4.48
|
-
|
Buy Now | |
TE Store
from US$5.95
|
-
|
Buy Now | |
Sager
from US$2.14
|
-
|
Buy Now |
Bushing Thread Size | 1/4-40 |
---|---|
Bushing Style | Threaded |
Actuator Finish | Nickel |
Seal Type | Terminal Seal (Epoxy) |
Operating Function | On Off On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper |
Toggle Length | 12.19mm, .48in |
Bushing Length | .28in |
Contact Resistance | 10mΩ |
Dielectric Strength | 1000VAC |
Voltage Rating | 20 V |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Toggle Style | Baton Long |
Toggle Actuation | Vertical |
Switch Type | Toggle |
Product Type | Switch |
Sealed | Yes |
Termination Type | Printed Circuit |
Toggle Switch, Spdt, On-Off-On, Latched |Amp Te Connectivity 1-1825137-0 | Newark Electronics |
Toggle Switches A103SDCB04 | Rapid Electronics |
TE Connectivity A103SDCB04 Toggle Switch SPDT On-off-on | Distrelec |
Switch,toggle,1P,on off on,PCB mount,5A | RS |
Toggle Switch SPDT Long Baton PC Pins Through Hole | Avnet America |
Special Order: A103SDCB04 Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Gold Process Sealed: No Single Pole - Double Throw 1/4-40 Copper Gold | Toggle Switch | Part Number: 1-1825137-0 | Internal Number: 1-1825137-0 | Alias Number: A103SDCB04 | TE Connectivity | TE Store |
Toggle Switches | Sager |
Where can I find additional details, specifications and documents for a 1-1825137-0?
Additional datasheets, footprints and schematics for 1-1825137-0 are listed on our Part Details page. You can also find images and similar parts to 1-1825137-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825137-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825137-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825137-0 fall under?
The 1-1825137-0 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825137-0 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825137-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825137-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825137-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1825137-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825137-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1825137-0?
You can fill out our help required form which you can use to request a quote for 1-1825137-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.