Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A101MD9AV2Q04 |
Prices starting from US$2.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.12
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$3.82
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$3.03
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$3.64
|
3
in stock
|
Buy Now | |
Avnet America
from US$2.64
|
-
|
Buy Now | |
Distrelec
from US$3.05
|
-
|
Buy Now | |
TE Store
from US$6.26
|
-
|
Buy Now | |
Sager
from US$2.25
|
-
|
Buy Now | |
Farnell
from US$3.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Finish | Nickel |
---|---|
Seal Type | Terminal Seal (Epoxy) |
Bushing Style | Unthreaded |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | On On |
Contact Base Material | Copper |
Switch Contact Plating Material | Gold |
Bushing Length | .28in |
Toggle Length | 6.86mm, .27in |
Insulation Resistance | 1000MΩ |
Voltage Rating | 20 V |
Contact Resistance | 10mΩ |
Dielectric Strength | 1000VAC |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Switch Type | Toggle |
Sealed | Yes |
Product Type | Switch |
Toggle Style | Baton Short |
Toggle Actuation | Vertical |
Termination Type | Vertical Right Angle |
Switch,toggle,1P,on on,PCB mount,5A | RS |
Toggle Switches A101Md9Av2Q04 |Amp Te Connectivity 1-1825136-7 | Newark Electronics |
Toggle Switches A101MD9AV2Q04 | Rapid Electronics |
Switch Toggle ON None ON SPDT Short Baton Toggle PC Pins 5A 250VAC 28VDC PC Mount with Bracket Bulk | Avnet America |
TE Connectivity - AMP Toggle Switch SPDT On-on Latched 5A | Distrelec |
Special Order: A101MD9AV2Q04 Configuration (Pole-Throw): Single Pole - Double Throw Contact Base Material: Copper Switch Contact Plating Material: Gold Process Sealed: No Toggle Style: Baton Short Single Pole - Double Throw Copper Gold | Toggle Switch | Part Number: 1-1825136-7 | Internal Number: 1-1825136-7 | Alias Number: A101MD9AV2Q04 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1825136-7?
Additional datasheets, footprints and schematics for 1-1825136-7 are listed on our Part Details page. You can also find images and similar parts to 1-1825136-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825136-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825136-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825136-7 fall under?
The 1-1825136-7 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825136-7 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825136-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825136-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825136-7 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1-1825136-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825136-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1825136-7?
You can fill out our help required form which you can use to request a quote for 1-1825136-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.