Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A101MD9AQ04 |
Prices starting from US$2.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.09
|
No stock
|
Buy Now | |
TE Store
from US$6.52
|
1,262
in stock
|
Buy Now | |
Rapid Electronics
from US$2.59
|
349
in stock
|
Buy Now | |
Chip One Stop
from US$3.25
|
349
in stock
|
Buy Now | |
Distrelec
from US$3.27
|
349
in stock
|
Buy Now | |
Future Electronics
from US$2.81
|
-
|
Buy Now | |
Avnet America
from US$2.64
|
-
|
Buy Now | |
Sager
from US$2.25
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Style | Unthreaded |
---|---|
Actuator Finish | Nickel |
Seal Type | Terminal Seal (Epoxy) |
Operating Function | On On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Contact Base Material | Copper |
Switch Contact Plating Material | Silver |
Contact Current Rating | 5A |
Toggle Length | 6.86mm, .27in |
Bushing Length | .28in |
Voltage Rating | 20 V |
Insulation Resistance | 1000MΩ |
Dielectric Strength | 1000VAC |
Contact Resistance | 10mΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Product Type | Switch |
Switch Type | Toggle |
Toggle Actuation | Horizontal |
Toggle Style | Baton Short |
Sealed | Yes |
Termination Type | Right Angle |
A101MD9AQ04 Configuration (Pole-Throw): Single Pole - Double Throw Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Toggle Style: Baton Short Single Pole - Double Throw Copper Silver | Toggle Switch | Part Number: 1-1825136-4 | Internal Number: 1-1825136-4 | Alias Number: A101MD9AQ04 | TE Connectivity | TE Store |
Toggle Switches SWITCH TOGGLE | Rapid Electronics |
TE Connectivity A101MD9AQ04 Toggle Switch SPDT On-on Lat | Distrelec |
TOGGLE SWITCHES | Farnell |
Switch Toggle ON None ON SPDT Short Baton Toggle PC Pins 5A 250VAC 28VDC PC Mount with Bracket Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 1-1825136-4?
Additional datasheets, footprints and schematics for 1-1825136-4 are listed on our Part Details page. You can also find images and similar parts to 1-1825136-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825136-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825136-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825136-4 fall under?
The 1-1825136-4 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825136-4 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825136-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825136-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825136-4 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1825136-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825136-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1825136-4?
You can fill out our help required form which you can use to request a quote for 1-1825136-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.