1-1825136-3

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1825136-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1825136-3
Series Information for 1-1825136-3 - TE Connectivity
  • Status: Active
  • Aliases: A101MD9AG04
  • Product Code: E378
  • Global Product Line: E31
  • GPL Description: Industrial

Description

A101MD9AG04

Specifications

Actuator Finish:
Nickel
Seal Type:
Terminal Seal (Epoxy)
Bushing Style:
Unthreaded
Configuration (Pole-Throw):
Single Pole - Double Throw
Operating Function:
On On
Contact Base Material:
Copper
Switch Contact Plating Material:
Gold over Silver
Contact Current Rating:
5A
Toggle Length:
6.86mm, .27in
Bushing Length:
.28in
Voltage Rating:
20 V
Insulation Resistance:
1000MΩ
Contact Resistance:
10mΩ
Dielectric Strength:
1000VAC
Process Sealed:
No
UL Flammability Rating:
UL 94V-1
Mounting Type:
Through Hole
Switch Type:
Toggle
Sealed:
Yes
Toggle Actuation:
Horizontal
Product Type:
Switch
Toggle Style:
Baton Short
Termination Type:
Right Angle

Compatibility

  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Avnet America
Switch Toggle ON None ON SPDT Short Baton Toggle PC Pins 5A 250VAC 28VDC 0.4VA PC Mount with Bracket Bulk
Avnet Europe
Switch Toggle ON None ON SPDT Short Baton Toggle PC Pins 5A 250VAC 28VDC 0.4VA PC Mount with Bracket Bulk