Status: | Unknown |
---|---|
Series: | DIPLOMATE DL Series |
RoHS: | Unknown |
Product Range | DIPLOMATE DL Series |
---|---|
Connector Type | DIP Socket |
No. of Contacts | 40 |
Pitch Spacing | 2.54mm |
Row Pitch | 15.49mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
40P Dip Sok Lb .600 Cl 30Au/Sn |Amp Te Connectivity 1-1825109-3 | Newark Electronics |
TE Connectivity 40P DIP SOK LB .600 CL 30AU/SN IC & Component Sockets DIP .6CL 40P S&F OFRM CU/AU | Distrelec |
Conn DIP Socket SKT 40 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 1-1825109-3?
Additional datasheets, footprints and schematics for 1-1825109-3 are listed on our Part Details page. You can also find images and similar parts to 1-1825109-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825109-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825109-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825109-3 fall under?
The 1-1825109-3 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-1825109-3 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825109-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825109-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825109-3 have stock available?
Authorised distributors including Newark Electronics, Distrelec and Avnet America have stock available or on a lead time for 1-1825109-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825109-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1825109-3?
You can fill out our help required form which you can use to request a quote for 1-1825109-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.